Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.32
|
2,690
in stock
|
Buy Now | |
Rapid Electronics
from US$1.30
|
4,844
in stock
|
Buy Now | |
TE Store
from US$1.37
|
3,722
in stock
|
Buy Now | |
Chip One Stop
from US$1.05
|
2,690
in stock
|
Buy Now | |
Farnell
from US$1.43
|
2,200
in stock
|
Buy Now | |
Distrelec
from US$1.27
|
2,154
in stock
|
Buy Now | |
Powell Electronics
from US$1.14
|
1,663
in stock
|
Buy Now | |
Avnet America
from US$0.89
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
RS Americas
from US$1.45
|
-
|
Buy Now | |
element14
from US$0.94
|
-
|
Buy Now | |
Avnet Asia
from US$1.05
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Port Matrix Configuration | 1 x 1 |
Keyed | Yes |
Number of Loaded Positions | 6 |
Connector Contact Density | Standard |
Number of Positions | 6 |
PCB Mount Orientation | Vertical |
Status Indicator | None |
Port Configuration | Single Port |
Contact Current Rating (Max) | 1.5A, .2A |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 50µin |
Contact Mating Area Plating Material | Gold |
PCB Tail Length | .125in, 3.18mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | 16.38mm, .644in |
コネクタの高さ | 16.38mm |
Housing Material | PBT |
Housing Color | Gray |
Centerline (Pitch) | .04in, 1.02mm |
Mating Entry Location | Top |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 3 |
Connector Mounting Type | Panel, Board Mount |
Panel Mount Feature Type | Panel Stops |
Panel Mount Feature | With |
Circuit Application | Signal |
Shielded | No |
実装方法 | Package, Box & Tray |
Packaging Method | Box & Tray, Package |
Packaging Quantity | 144 |
Connector System | Cable-to-Board |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | None |
Modular Connector Style | Jack |
Modular Jack & Plug Interface Type | RJ25 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
RJ25 Connectors MJ TE 6P | Rapid Electronics |
MJ,TE,6P Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Connector Profile: Standard Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Single Port 1 x 1 Standard RJ Type Jacks & Plugs | Rj25 Connector | Part Number: 5554990-1 | Internal Number: 5554990-1 | TE Connectivity | TE Store |
Modular Conn/Ethernet Conn 6 Pos Rj25 Top Entry |Amp Te Connectivity 5554990-1 | Newark Electronics |
RJ25 CONNECTOR, JACK, 6P6C, 1PORT, CAT3 | Farnell |
TE Connectivity - AMP Telecom and Datacom Connector | Distrelec |
MJ.TE 6P | Avnet America |
6 Position Single Port Vertical Through Hole RJ25 Modular Jack | Future Electronics |
MJ, TE,6P, RJ25 Connectors | TE Connectivity 5554990-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LAN Category | Cat3 |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Type | RJ25 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 6Contacts |
No. of Ports | 1Ports |
No. of Positions | 6Ways |
Where can I find additional details, specifications and documents for a 5554990-1?
Additional datasheets, footprints and schematics for 5554990-1 are listed on our Part Details page. You can also find images and similar parts to 5554990-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5554990-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5554990-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5554990-1 fall under?
The 5554990-1 is listed under Connectors > Modular Jacks & Plugs > RJ25 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5554990-1 when available in the RJ25 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5554990-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5554990-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5554990-1 have stock available?
Authorised distributors including Rapid Electronics, TE Store, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for 5554990-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5554990-1 often in real-time on the comparison pages.
What if I can't find stock of 5554990-1?
You can fill out our help required form which you can use to request a quote for 5554990-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.