Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.43
Distributor | Stock | ||
---|---|---|---|
Newark
from US$12.69
|
No stock
|
Buy Now | |
TE Store
from US$11.56
|
662
in stock
|
Buy Now | |
Avnet America
from US$8.62
|
324
in stock
|
Buy Now | |
Rapid Electronics
from US$9.26
|
176
in stock
|
Buy Now | |
Chip One Stop
from US$10.00
|
176
in stock
|
Buy Now | |
Farnell
from US$11.50
|
145
in stock
|
Buy Now | |
Future Electronics
from US$9.38
|
-
|
Buy Now | |
RS Americas
from US$14.20
|
-
|
Buy Now | |
element14
from US$10.96
|
-
|
Buy Now | |
Avnet Asia
from US$8.43
|
-
|
Buy Now | |
Boersig
from US$9.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ground Bracket Material | Carbon Steel |
---|---|
Shield Plating Material | Nickel over Copper |
Shield Plating Finish | Bright |
Ground Bracket Plating Material | Tin |
Color | Black |
Plating Material | Polyester |
Shield Material | Die Cast Metal |
Number of Positions | 24 |
Preloaded | Yes |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 3.5A |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Material | Polyester GF |
Centerline (Pitch) | .085in, 2.16mm |
Housing Color | Black |
Mating Retention | With |
PCB Mount Retention Type | Boardlock |
Mating Alignment | With |
Mating Connector Lock Type | Screwlocks |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Panel Mount Feature | With |
Mating Retention Type | Screwlock |
PCB Mounting Style | Through Hole |
Screw Size | 11841 |
Panel Attachment Style | Rear Mount |
PCB Mount Alignment | With |
Mating Connector Lock | With |
Circuit Application | Signal |
Comb Material | Polyester |
Packaging Method | Tray |
Packaging Quantity | 60 |
Product Type | Connector |
Profile | Standard |
Grounded | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector Style | Receptacle |
Orientation | Reverse |
Shielded | Yes |
Row-to-Row Spacing | .085 |
Connector System | Cable-to-Board |
Termination Post Length | .157in |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
RCPT ASSY, R/TANG SHLD, 24 POS Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 24 Centerline (Pitch): 2.16 mm Centerline (Pitch): .085 in Receptacle Cable-to-Board 24 2.16 mm | D-Sub Shielded Receptacle Assembly: Right Angle & 2.16Mm | Part Number: 5554923-1 | Internal Number: 5554923-1 | TE Connectivity | TE Store |
Conn IEEE 488 RCP 24 POS 2.16mm Solder RA Thru-Hole 24 Terminal 1 Port | Avnet America |
D-Sub Standard Conn Ra 24P Reverse 6-32 Board |Amp Te Connectivity 5554923-1 | Newark Electronics |
RJ25 Connectors MJ TE 6P | Rapid Electronics |
I-O CONNECTORS | Farnell |
RCPT ASSY, R/TANG SHLD, 24 POS, PCB D-Sub Connectors | TE Connectivity 5554923-1 | RS Americas |
WIRE-BOARD CONNECTOR, RCPT 24POS 2.16MM | element14 |
Where can I find additional details, specifications and documents for a 5554923-1?
Additional datasheets, footprints and schematics for 5554923-1 are listed on our Part Details page. You can also find images and similar parts to 5554923-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5554923-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5554923-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5554923-1 fall under?
The 5554923-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5554923-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5554923-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5554923-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5554923-1 have stock available?
Authorised distributors including TE Store, Avnet America, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5554923-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5554923-1 often in real-time on the comparison pages.
What if I can't find stock of 5554923-1?
You can fill out our help required form which you can use to request a quote for 5554923-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.