Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Ribbon Cable Centerline Spacing | .05in, 1.27mm |
---|---|
Shield Plating Material | Nickel |
Color | Black |
Cover Material | Polyphenylene Oxide |
Shield Material | Die Cast Metal |
Strain Relief Clip Material | Thermoplastic |
Number of Rows | 2 |
Number of Positions | 36 |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Gold Flash |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Base Material | Phosphor Bronze |
Solid Wire Size | 30 – 26AWG, .05 – .13mm² |
Stranded Wire Size | 28AWG, .08mm² |
Centerline (Pitch) | .085in, 2.16mm |
Housing Material | Polyphenylene Oxide |
Housing Color | Black |
Connector Mounting Type | Panel |
Mating Connector Lock Type | Screwlocks |
Screw & Hole Thread Size | 4-40 UNC 2B |
Screw Size | 14702 |
Mating Connector Lock | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Comment | Boss is a 1.02 [.040] shoulder on front of shield. |
Packaging Method | Package |
Packaging Quantity | 100 |
Connector Classification | IDC |
Sealable | No |
Connector System | Cable-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Profile | Standard |
Wire/Cable Type | Ribbon Cable |
Connector Style | Receptacle |
Product Type | Connector |
Product Category | Connectors |
Shielded | Yes |
Boss on Shield | With |
Operating Temperature Range | -40 – 75°C, -40 – 167°F |
Wire-Board Connector, Receptacle 36 Position 2.16Mm | Newark Electronics |
Conn SCSI RCP 36 POS 2.16mm IDT RA Cable Mount 36 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 5554346-2?
Additional datasheets, footprints and schematics for 5554346-2 are listed on our Part Details page. You can also find images and similar parts to 5554346-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5554346-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5554346-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5554346-2 fall under?
The 5554346-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5554346-2 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5554346-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5554346-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5554346-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5554346-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5554346-2 often in real-time on the comparison pages.
What if I can't find stock of 5554346-2?
You can fill out our help required form which you can use to request a quote for 5554346-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.