Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | Aluminium |
Knob / Dial Style | Round Knurled with Indicator Line |
Knob Diameter | 24mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Silver |
External Length / Height | 15mm |
Height | 15mm |
Knob / Dial - Diameter Metric | 24mm |
Knob / Dial Height - Metric | 15mm |
Material | Aluminium |
Knob, Aluminium, Protective Finish | Newark Electronics |
KNOB, ALUMINIUM, PROTECTIVE FINISH | element14 |
Mentor Rotary knob with line 24mm Aluminium Aluminium Black Indication Line | Distrelec |
Where can I find additional details, specifications and documents for a 5554.6612?
Additional datasheets, footprints and schematics for 5554.6612 are listed on our Part Details page. You can also find images and similar parts to 5554.6612 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5554.6612 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5554.6612 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5554.6612 fall under?
The 5554.6612 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 5554.6612 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5554.6612 you can contact the distributor directly for product support, shipping queries etc.
Is the 5554.6612 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5554.6612 have stock available?
Authorised distributors including Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for 5554.6612.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5554.6612 often in real-time on the comparison pages.
What if I can't find stock of 5554.6612?
You can fill out our help required form which you can use to request a quote for 5554.6612 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.