Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.95
|
5,991
in stock
|
Buy Now | |
Newark Electronics
from US$11.33
|
5,991
in stock
|
Buy Now | |
Rapid Electronics
from US$11.27
|
5,991
in stock
|
Buy Now | |
Chip One Stop
from US$8.14
|
5,991
in stock
|
Buy Now | |
Farnell
from US$11.88
|
4,795
in stock
|
Buy Now | |
TE Store
from US$12.07
|
41
in stock
|
Buy Now | |
Avnet America
from US$9.04
|
-
|
Buy Now | |
RS Americas
from US$14.90
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Shield Plating Material | Nickel |
---|---|
Plating Material | Thermoplastic |
Bracket Material | Thermoplastic |
Color | Black |
Shield Material | Die Cast Metal |
Preloaded | Yes |
Number of Positions | 50 |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 3.5A |
Contact Base Material | Copper Alloy |
Panel Thickness | .062in, 1.57mm |
Housing Material | Polyester |
Centerline (Pitch) | .085in, 2.16mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | With |
Mounting Hole Diameter | .126in |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Screwlocks |
PCB Mount Retention Type | Mounting Hole |
Panel Attachment Style | Rear Mount |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
Mating Connector Lock | With |
Screw Size | 14702 |
Circuit Application | Signal |
Comb Material | Thermoplastic |
Comment | SCSI applicable with Bail Lock Hardware Kit P/N 554818-2. |
Packaging Quantity | 40 |
Packaging Method | Tray |
Product Type | Connector |
Profile | Standard |
Grounded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector Style | Receptacle |
Orientation | Reverse |
Shielded | Yes |
Row-to-Row Spacing | .085 |
Connector System | Cable-to-Board |
Termination Post Length | .157in |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
D-Sub Standard Conn Ra Recp 50P Reverse Screw |Amp Te Connectivity 5553813-4 | Newark Electronics |
D-Sub Standard Conn RA RECP 50P REVERSE screw | Rapid Electronics |
TE Connectivity - AMP PCB D-Sub ASSYEMI RCPT50 PNSCR LK | Distrelec |
D SUB CONN, RCPT, 50POS, TH | Farnell |
ASSY,EMI RCPT,50 POSN,SCR LK Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 50 Centerline (Pitch): 2.16 mm Centerline (Pitch): .085 in Receptacle Cable-to-Board 50 2.16 mm | D-Sub Shielded Receptacle Assembly: Right Angle & 2.16Mm | Part Number: 5553813-4 | Internal Number: 5553813-4 | TE Connectivity | TE Store |
Conn IEEE 488 RCP 50 POS 2.16mm Solder RA Thru-Hole 50 Terminal 1 Port | Avnet America |
ASSY, EMI RCPT,50 POSN, SCR LK, PCB D-Sub Connectors | TE Connectivity 5553813-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 5553813-4?
Additional datasheets, footprints and schematics for 5553813-4 are listed on our Part Details page. You can also find images and similar parts to 5553813-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5553813-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5553813-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5553813-4 fall under?
The 5553813-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5553813-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5553813-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5553813-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5553813-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5553813-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5553813-4 often in real-time on the comparison pages.
What if I can't find stock of 5553813-4?
You can fill out our help required form which you can use to request a quote for 5553813-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.