Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shield Material | Die Cast Metal |
---|---|
Plating Material | Thermoplastic |
Color | Black |
Shield Plating Material | Nickel |
Bracket Material | Thermoplastic |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Number of Positions | 50 |
Preloaded | Yes |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 3.5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Panel Thickness | .062in, 1.57mm |
Housing Material | Polyester |
Centerline (Pitch) | .085in, 2.16mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Through Hole |
Mating Connector Lock | With |
Panel Mount Feature | With |
Screw Size | 14702 |
PCB Mount Retention Type | Mounting Hole |
Panel Attachment Style | Rear Mount |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Connector Lock Type | Bail Lock |
Circuit Application | Signal |
Comment | For filtered connector, order P/N 093533-1., SCSI applicable with Bail Lock Hardware Kit P/N 554818-2. |
Comb Material | Thermoplastic |
Packaging Method | Tray |
Packaging Quantity | 40 |
Sealable | No |
Product Type | Connector |
Profile | Standard |
Shielded | Yes |
Grounded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .085 |
Orientation | Standard |
Connector System | Cable-to-Board |
Connector Style | Receptacle |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
ASSY,EMI RCPT,50 POSN,SCR LK Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 50 Centerline (Pitch): 2.16 mm Centerline (Pitch): .085 in Receptacle Cable-to-Board 50 2.16 mm | D-Sub Shielded Receptacle Assembly: Right Angle & 2.16Mm | Part Number: 5553813-3 | Internal Number: 5553813-3 | TE Connectivity | TE Store |
Wire-Board Connector, Receptacle 50 Position 2.16Mm | Newark Electronics |
CHAMP 50 Position 2.16 mm Right Angle PCB Mount D-Sub | Future Electronics |
Conn IEEE 488 RCP 50 POS 2.16mm Solder RA Thru-Hole 50 Terminal 1 Port | Avnet America |
CONNECTOR, RECEPTACLE, 50 POSITION, RIGHT ANGLE , PCB, SCREW LOCK | TE Connectivity 5553813-3 | RS Americas |
Where can I find additional details, specifications and documents for a 5553813-3?
Additional datasheets, footprints and schematics for 5553813-3 are listed on our Part Details page. You can also find images and similar parts to 5553813-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5553813-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5553813-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5553813-3 fall under?
The 5553813-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5553813-3 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5553813-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5553813-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5553813-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5553813-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5553813-3 often in real-time on the comparison pages.
What if I can't find stock of 5553813-3?
You can fill out our help required form which you can use to request a quote for 5553813-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.