Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.09
|
No stock
|
Buy Now | |
TE Store
from US$14.12
|
158
in stock
|
Buy Now | |
Newark Electronics
from US$15.02
|
94
in stock
|
Buy Now | |
element14
from US$13.23
|
94
in stock
|
Buy Now | |
Farnell
from US$12.10
|
94
in stock
|
Buy Now | |
Avnet America
from US$10.41
|
63
in stock
|
Buy Now | |
Future Electronics
from US$10.38
|
-
|
Buy Now | |
RS Americas
from US$14.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bracket Material | Thermoplastic |
---|---|
Shield Material | Die Cast Metal |
Shield Plating Material | Nickel |
Color | Black |
Plating Material | Thermoplastic |
PCB Mount Orientation | Right Angle |
Preloaded | Yes |
Number of Positions | 24 |
Number of Rows | 2 |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Panel Thickness | .062in, 1.57mm |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.16mm, .085in |
Housing Color | Black |
Connector Mounting Type | Board Mount |
Panel Attachment Style | Rear Mount |
Mating Connector Lock | With |
Screw Size | 11841 |
PCB Mount Retention | With |
Panel Mount Feature | With |
PCB Mount Retention Type | Mounting Hole |
Mating Connector Lock Type | Screwlocks |
PCB Mounting Style | Through Hole |
Circuit Application | Signal |
Comb Material | Thermoplastic |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Connector |
Profile | Standard |
Grounded | Yes |
Orientation | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector Style | Receptacle |
Shielded | Yes |
Row-to-Row Spacing | .085 |
Connector System | Cable-to-Board |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
ASSY,EMI RCPT,24 POSN,SCR LK Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 24 Centerline (Pitch): 2.16 mm Centerline (Pitch): .085 in Receptacle Cable-to-Board 24 2.16 mm | D-Sub Shielded Receptacle Assembly: Right Angle & 2.16Mm | Part Number: 5553811-1 | Internal Number: 5553811-1 | TE Connectivity | TE Store |
Connector, W-T-B, Rcpt, 24Pos, Th Rohs Compliant: Yes |Amp Te Connectivity 5553811-1 | Newark Electronics |
CONNECTOR, W-T-B, RCPT, 24POS, TH | element14 |
Conn IEEE 488 RCP 24 POS 2.16mm Solder RA Thru-Hole 24 Terminal 1 Port | Avnet America |
Connector IDC 24 way Recept 2.16mm Champ | RS |
CHAMP Series 24 Position Right Angle Standard PCB Mount Receptacle | Future Electronics |
CONNECTOR, RECEPTACLE, 24 POSITION, RIGHT ANGLE , PCB, SCREW LOCK | TE Connectivity 5553811-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5553811-1?
Additional datasheets, footprints and schematics for 5553811-1 are listed on our Part Details page. You can also find images and similar parts to 5553811-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5553811-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5553811-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5553811-1 fall under?
The 5553811-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5553811-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5553811-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5553811-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5553811-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 5553811-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5553811-1 often in real-time on the comparison pages.
What if I can't find stock of 5553811-1?
You can fill out our help required form which you can use to request a quote for 5553811-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.