Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RICS-5123 |
No distributors results available
Conductor Material | Aluminum/Copper |
---|---|
Number of Cores | 1 |
Insulation Diameter | 21.5 – 28mm |
Cross-Section Range | 70 – 150mm², 25 – 70mm² |
Voltage Class | ≤ 24kV |
UL Rating | No |
Design Specification | HD629.1-S2 |
Emission Free | Yes |
Halogen Free | Yes |
Application Type | T-Adapter |
Marine-Offshore-Shipbuilding Certified | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Installation Instruction | Polish |
Product Availability | ASIA, AMERICAS, China, EMEA, ANZPAC |
Product Family | RICS |
Bushing Type | 630A |
Screened | No |
Technology | Cold Applied |
Where can I find additional details, specifications and documents for a 555340-062?
Additional datasheets, footprints and schematics for 555340-062 are listed on our Part Details page. You can also find images and similar parts to 555340-062 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 555340-062 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 555340-062 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 555340-062 fall under?
The 555340-062 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Dead Break Connections.
Can I view similar or alternative parts?
You can view similar parts to 555340-062 when available in the Dead Break Connections range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 555340-062 you can contact the distributor directly for product support, shipping queries etc.
Is the 555340-062 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 555340-062 have stock available?
There is no stock from authorised distributors for 555340-062.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 555340-062 often in real-time on the comparison pages.
What if I can't find stock of 555340-062?
You can fill out our help required form which you can use to request a quote for 555340-062 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.