Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.86
|
229
in stock
|
Buy Now | |
TE Store
from US$2.74
|
3,978
in stock
|
Buy Now | |
Newark Electronics
from US$2.85
|
386
in stock
|
Buy Now | |
element14
from US$3.01
|
386
in stock
|
Buy Now | |
Farnell
from US$1.90
|
386
in stock
|
Buy Now | |
Rapid Electronics
from US$3.15
|
168
in stock
|
Buy Now | |
Chip One Stop
from US$3.02
|
168
in stock
|
Buy Now | |
Distrelec
from US$3.21
|
168
in stock
|
Buy Now | |
RS Americas
from US$2.83
|
30
in stock
|
Buy Now | |
Avnet America
from US$1.68
|
28
in stock
|
Buy Now | |
Future Electronics
from US$1.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | .191in, 4.85mm |
---|---|
Keying & Polarized Position Locations | 0 |
Number of Single Positions | 0 |
Number of Dual Positions | 17 |
Number of Positions | 34 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Power Positions | 34 |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Finish | Matte |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Underplating Material | Nickel |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Card Slot Depth | 7.65mm, .311in |
Height | .77in, 15.65mm |
Power Contact Centerline | .1in, 2.54mm |
Operating Voltage | 400 V, 400VAC |
Centerline (Pitch) | 2.54mm, .1in |
End Caps | Without |
Housing Color | Black |
Housing Material | Polyester GF |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Solder Tail |
Mating Alignment Type | Keyed |
Mating Retention | Without |
PCB Mount Retention | With |
Circuit Application | Power & Signal |
For Use With | Printed Circuit Board |
Position Locations Omitted | None |
Packaging Quantity | 198 |
Packaging Method | Box |
Contact Type | Socket |
Connector System | Board-to-Board |
Product Type | Connector Assembly |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.18mm, .125in |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
CONN SEC II 17 POS 100C/L Connector System: Board-to-Board Number of Positions: 34 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Contact Current Rating (Max): 3 A Board-to-Board 34 2.54 mm .1" | Card Edge Power Connector | Part Number: 5-5530843-3 | Internal Number: 5-5530843-3 | TE Connectivity | TE Store |
Card Edge Conn, Dual Side, 34Pos, Th Rohs Compliant: Yes |Amp Te Connectivity 5-5530843-3 | Newark Electronics |
CARD EDGE CONN, DUAL SIDE, 34POS, TH | element14 |
Connector 17 way 2.54mm Standard Edge II | RS |
Standard Card Edge Conn CONN SEC II 34P 100C/L | Rapid Electronics |
TE Connectivity CONN SEC II 17 POS 100C/L Standard Card Edge Connectors CONN SEC II 34P 100C/L | Distrelec |
Standard Edge II Series, Edge Connector, 17 Way, 2.54mm Pitch, 3A | TE Connectivity 5-5530843-3 | RS Americas |
Conn Card Edge SKT 34 POS 2.54mm Solder ST Thru-Hole | Avnet America |
17 Dual Positions Standard Edge II 2.54 mm Centerline Connector | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.85mm |
No. of Contacts | 34 Contacts |
Connector Mounting | Through Hole Mount |
Connector Body Orientation | Straight |
Contact Termination Type | Solder |
Where can I find additional details, specifications and documents for a 5-5530843-3?
Additional datasheets, footprints and schematics for 5-5530843-3 are listed on our Part Details page. You can also find images and similar parts to 5-5530843-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-5530843-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-5530843-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-5530843-3 fall under?
The 5-5530843-3 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-5530843-3 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-5530843-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-5530843-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-5530843-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 5-5530843-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-5530843-3 often in real-time on the comparison pages.
What if I can't find stock of 5-5530843-3?
You can fill out our help required form which you can use to request a quote for 5-5530843-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.