Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.03
Colour | - |
---|---|
IP / NEMA Rating | - |
Material | - |
External Depth | 203mm |
External Length | 358mm |
External Width | 254mm |
Product Range | - |
PIR (Passive Infra-Red) sensor module | RS |
Pir Infared Measurement Sensor Module | Newark Electronics |
Parallax 555-28027 PIR Sensor (Rev B) | Jameco Electronics |
Parallax Inc PIR Sensor Module | Parallax Inc 555-28027 | RS Americas |
Where can I find additional details, specifications and documents for a 555-28027?
Additional datasheets, footprints and schematics for 555-28027 are listed on our Part Details page. You can also find images and similar parts to 555-28027 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 555-28027 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 555-28027 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 555-28027 fall under?
The 555-28027 is listed under Security > Intrusion Detection > Detectors / Sensors.
Can I view similar or alternative parts?
You can view similar parts to 555-28027 when available in the Detectors / Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 555-28027 you can contact the distributor directly for product support, shipping queries etc.
Is the 555-28027 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 555-28027 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Jameco Electronics have stock available or on a lead time for 555-28027.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 555-28027 often in real-time on the comparison pages.
What if I can't find stock of 555-28027?
You can fill out our help required form which you can use to request a quote for 555-28027 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.