Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
650-1321-01,
6531300100, A82163-000, PER-5552725-1 |
Prices starting from US$8.23
Distributor | Stock | ||
---|---|---|---|
Newark
from US$12.19
|
No stock
|
Buy Now | |
TE Store
from US$11.14
|
309
in stock
|
Buy Now | |
Future Electronics
from US$9.09
|
-
|
Buy Now | |
Avnet America
from US$8.39
|
-
|
Buy Now | |
RS Americas
from US$11.80
|
-
|
Buy Now | |
Avnet Asia
from US$8.23
|
-
|
Buy Now | |
Boersig
from US$8.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bracket Material | Thermoplastic |
---|---|
Insert Material | Zinc Plated Brass |
Color | Black |
Plating Material | Thermoplastic |
PCB Mount Orientation | Right Angle |
Number of Positions | 50 |
Preloaded | Yes |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Panel Thickness | .062in, 1.57mm |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.16mm, .085in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Panel Attachment Style | Rear Mount |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | 4-40 Tapped Holes |
Panel Mount Feature | With |
Mating Connector Lock | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Self-Tapping |
PCB Mounting Style | Through Hole |
Circuit Application | Signal |
Comb Material | Thermoplastic |
Packaging Quantity | 40 |
Packaging Method | Tray |
Sealable | No |
Product Type | Connector |
Profile | Standard |
Grounded | No |
Orientation | Standard |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .085 |
Connector Style | Receptacle |
Shielded | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
ASSY,RCPT,50 POSN, RTANG, PCB Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 50 Centerline (Pitch): 2.16 mm Centerline (Pitch): .085 in Receptacle Cable-to-Board 50 2.16 mm | D-Sub Receptacle Assembly: Right Angle & 2.16Mm | Part Number: 5552725-1 | Internal Number: 5552725-1 | Alias Number: 650-1321-01 | TE Connectivity | TE Store |
Mini D Ribbon Connector, Receptacle 50 Position Through Hole | Newark Electronics |
D Shape 50 Position Dual Row 216 mm Right Angle Printed Circuit Board Receptacle | Future Electronics |
Conn IEEE 488 RCP 50 POS 2.16mm Solder RA Thru-Hole 50 Terminal 1 Port | Avnet America |
CONNECTOR, RECEPTACLE, 50 POSITION, RIGHT ANGE, SELF-TAPPING | TE Connectivity 5552725-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5552725-1?
Additional datasheets, footprints and schematics for 5552725-1 are listed on our Part Details page. You can also find images and similar parts to 5552725-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5552725-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5552725-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5552725-1 fall under?
The 5552725-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5552725-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5552725-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5552725-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5552725-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5552725-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5552725-1 often in real-time on the comparison pages.
What if I can't find stock of 5552725-1?
You can fill out our help required form which you can use to request a quote for 5552725-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.