Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Screw Length | 16.51mm, .65in |
---|---|
Screw & Hole Thread Size | 4-40 |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Accessory |
Accessory Type | Mounting Screw |
Screw, Mtg, Hex Hd |Amp Te Connectivity 5552657-1 | Newark Electronics |
Screw MTG Hexadecimal Head ( for 0.062 Back Panel MTG) Jackscrew Socket | Future Electronics |
Connector Accessories Standoff Mounting Screw | Avnet America |
Special Order: SCREW, MTG, HEX HD Connector Hardware Accessory Type: Mounting Screw Hardware Accessory Function: Latching, Locking & Retention Mounting Mounting Screw Latching, Locking & Retention | Connector Hardware | Part Number: 5552657-1 | Internal Number: 5552657-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5552657-1?
Additional datasheets, footprints and schematics for 5552657-1 are listed on our Part Details page. You can also find images and similar parts to 5552657-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5552657-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5552657-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5552657-1 fall under?
The 5552657-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5552657-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5552657-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5552657-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5552657-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Future Electronics, Avnet America and TE Store have stock available or on a lead time for 5552657-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5552657-1 often in real-time on the comparison pages.
What if I can't find stock of 5552657-1?
You can fill out our help required form which you can use to request a quote for 5552657-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.