Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.47
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.00
|
356
in stock
|
Buy Now | |
Newark Electronics
from US$7.99
|
356
in stock
|
Buy Now | |
Rapid Electronics
from US$5.84
|
356
in stock
|
Buy Now | |
Chip One Stop
from US$6.35
|
356
in stock
|
Buy Now | |
TE Store
from US$7.59
|
306
in stock
|
Buy Now | |
Farnell
from US$7.99
|
290
in stock
|
Buy Now | |
Avnet America
from US$5.47
|
-
|
Buy Now | |
RS Americas
from US$9.02
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Carbon Steel |
---|---|
Screw & Hole Thread Size | 4-40 UNC 2A |
Screw Length | .65in, 16.51mm |
Panel Attachment Style | Front Mount |
Mounting Angle | Right Angle |
Metric Mounting Screw Plating Material | Black Oxide |
Metric Mounting Screw Material | Carbon Steel |
Panel Mount Feature | With |
For Use With | Right Angle PCB Connectors, Interface Bus IDC Connectors |
Packaging Method | Bag |
Packaging Quantity | 1 |
Product Type | Accessory |
Accessory Type | Hardware Kits, Metric Standoff, Stud Mount |
D-Sub Tools&hardware Metric Front Mnt Kit Right |Amp Te Connectivity 5552633-3 | Newark Electronics |
D-Sub Tools&Hardware METRIC FRONT MNT KIT right | Rapid Electronics |
TE Connectivity - AMP KIT HARDWARE STANDOFF STUD MT | Distrelec |
KIT, HARDWARE STANDOFF STUD MT Connector Hardware Accessory Type: Hardware Kits Primary Product Material: Carbon Steel Hardware Accessory Function: Latching, Locking & Retention Mounting Hardware Kits Carbon Steel Latching, Locking & Retention | Connector Hardware | Part Number: 5552633-3 | Internal Number: 5552633-3 | TE Connectivity | TE Store |
SCREW LOCK HARDWARE KIT, M3.5, PCB CONN | Farnell |
Connector Accessories Metric Screw Lock Carbon Steel | Avnet America |
KIT, HARDWARE STANDOFF STUD MT, D-Sub Locking and Mounting | TE Connectivity 5552633-3 | RS Americas |
Where can I find additional details, specifications and documents for a 5552633-3?
Additional datasheets, footprints and schematics for 5552633-3 are listed on our Part Details page. You can also find images and similar parts to 5552633-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5552633-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5552633-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5552633-3 fall under?
The 5552633-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5552633-3 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5552633-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5552633-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5552633-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 5552633-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5552633-3 often in real-time on the comparison pages.
What if I can't find stock of 5552633-3?
You can fill out our help required form which you can use to request a quote for 5552633-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.