Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Panel Thickness | 1.57mm, .062in |
---|---|
Screw & Hole Thread Size | 4-40 UNC 2A |
Panel Mount Feature | With |
Screw Length | 16.51mm, .65in |
Panel Attachment Style | Rear Mount |
Mounting Angle | Right Angle |
For Use With | ACTION PINâ„¢ Connector, Right Angle PCB Connectors |
Packaging Quantity | 1 |
Packaging Method | Bag |
Accessory Type | Hardware Kits, Screwlock |
Product Type | Accessory |
Kit,hdw,back Pnl Mtg Scr Lock |Amp Te Connectivity 5552631-1 | Newark Electronics |
Connector Accessories Right Angle Screw Lock | Avnet America |
KIT, HDW, BACK PNL MTG SCR LOCK, D-Sub Locking and Mounting | TE Connectivity 5552631-1 | RS Americas |
KIT,HDW,BACK PNL MTG SCR LOCK Connector Hardware Accessory Type: Hardware Kits Hardware Accessory Function: Latching, Locking & Retention Mounting Hardware Kits Latching, Locking & Retention | Connector Hardware | Part Number: 5552631-1 | Internal Number: 5552631-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 5552631-1?
Additional datasheets, footprints and schematics for 5552631-1 are listed on our Part Details page. You can also find images and similar parts to 5552631-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5552631-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5552631-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5552631-1 fall under?
The 5552631-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5552631-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5552631-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5552631-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5552631-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 5552631-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5552631-1 often in real-time on the comparison pages.
What if I can't find stock of 5552631-1?
You can fill out our help required form which you can use to request a quote for 5552631-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.