Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1359738 |
Prices starting from US$8.53
Distributor | Stock | ||
---|---|---|---|
Newark
from US$8.53
|
68
in stock
|
Buy Now | |
TE Store
from US$18.00
|
803
in stock
|
Buy Now | |
Rapid Electronics
from US$15.46
|
22
in stock
|
Buy Now | |
Chip One Stop
from US$27.90
|
22
in stock
|
Buy Now | |
Distrelec
from US$16.04
|
22
in stock
|
Buy Now | |
Future Electronics
from US$15.89
|
-
|
Buy Now | |
Avnet America
from US$14.22
|
-
|
Buy Now | |
RS Americas
from US$23.43
|
-
|
Buy Now | |
Farnell
from US$23.95
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Thermoplastic |
---|---|
Color | Black |
Bracket Material | Thermoplastic |
Number of Positions | 64 |
PCB Mount Orientation | Vertical |
Preloaded | Yes |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | .125in, 1.57mm, .062in, .093in, 2.36mm, 3.18mm |
Centerline (Pitch) | .085in, 2.16mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Screwlocks, Bail Lock |
PCB Mounting Style | Edge Mount |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Circuit Application | Signal |
Comb Material | Thermoplastic |
Packaging Method | Tray |
Packaging Quantity | 45 |
Sealable | No |
PC Board Material | Glass-Filled Polyester |
Row-to-Row Spacing | .085 |
Grounded | No |
Connector Style | Receptacle |
Profile | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Shielded | No |
Connector System | Cable-to-Board |
Orientation | Standard |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
ASSY, RCPT, 64 POS, VERT MTG Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 64 Centerline (Pitch): 2.16 mm Centerline (Pitch): .085 in Receptacle Cable-to-Board 64 2.16 mm | D-Sub Receptacle Assembly: Vertical & 2.16Mm | Part Number: 5552246-1 | Internal Number: 5552246-1 | Alias Number: 1359738 | TE Connectivity | TE Store |
D-Shape Conn, Rcpt, 64Pos, Th | Newark Electronics |
D-Sub Standard Connectors RECPT 64P vertical | Rapid Electronics |
TE Connectivity - AMP PCB D-Sub ASSY RCPT 64 P VERT MTG | Distrelec |
64 Position 2.16 mm Board Mount Vertical Socket | Future Electronics |
Conn IEEE 488 RCP 64 POS 2.16mm Solder ST Thru-Hole 64 Terminal 1 Port | Avnet America |
ASSY, RCPT, 64 POS, VERT MTG, PCB D-Sub Connectors | TE Connectivity 5552246-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 5552246-1?
Additional datasheets, footprints and schematics for 5552246-1 are listed on our Part Details page. You can also find images and similar parts to 5552246-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5552246-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5552246-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5552246-1 fall under?
The 5552246-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5552246-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5552246-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5552246-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5552246-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5552246-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5552246-1 often in real-time on the comparison pages.
What if I can't find stock of 5552246-1?
You can fill out our help required form which you can use to request a quote for 5552246-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.