Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.28
|
No stock
|
Buy Now | |
TE Store
from US$10.62
|
719
in stock
|
Buy Now | |
Newark Electronics
from US$10.35
|
105
in stock
|
Buy Now | |
Rapid Electronics
from US$7.08
|
105
in stock
|
Buy Now | |
Chip One Stop
from US$9.89
|
105
in stock
|
Buy Now | |
Distrelec
from US$6.90
|
105
in stock
|
Buy Now | |
Avnet America
from US$8.15
|
-
|
Buy Now | |
RS Americas
from US$13.43
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bracket Material | Thermoplastic |
---|---|
Color | Black |
Plating Material | Thermoplastic |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Preloaded | Yes |
Number of Positions | 24 |
Contact Mating Area Plating Material | Gold or Gold Flash over Palladium Nickel, Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | .76µm |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | .125in, .062in, 1.57mm, .093in, 3.18mm, 2.36mm |
Centerline (Pitch) | .085in, 2.16mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Hole Diameter | .189in, 4.8mm |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Screwlocks, Bail Lock |
PCB Mounting Style | Edge Mount |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Circuit Application | Signal |
Comb Material | Thermoplastic |
Packaging Quantity | 90 |
Packaging Method | Tray |
Row-to-Row Spacing | .085 |
Product Type | Connector |
Sealable | No |
Profile | Standard |
PC Board Material | Glass-Filled Polyester |
Connector Style | Receptacle |
Grounded | No |
Connector System | Cable-to-Board |
Orientation | Standard |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
ASSY, RCPT, 24 POS, VERT MTG Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 24 Centerline (Pitch): 2.16 mm Centerline (Pitch): .085 in Receptacle Cable-to-Board 24 2.16 mm | D-Sub Receptacle Assembly: Vertical & 2.16Mm | Part Number: 5552224-1 | Internal Number: 5552224-1 | TE Connectivity | TE Store |
D-Sub Standard Connectors Recpt 24P Vertical |Amp Te Connectivity 5552224-1 | Newark Electronics |
D-Sub Standard Connectors RECPT 24P vertical | Rapid Electronics |
TE Connectivity - AMP PCB D-Sub ASSY RCPT 24 P VERT MTG | Distrelec |
Conn IEEE 488 RCP 24 POS 2.16mm Solder ST Thru-Hole 24 Terminal 1 Port | Avnet America |
ASSY, RCPT, 24 POS, VERT MTG, PCB D-Sub Connectors | TE Connectivity 5552224-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5552224-1?
Additional datasheets, footprints and schematics for 5552224-1 are listed on our Part Details page. You can also find images and similar parts to 5552224-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5552224-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5552224-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5552224-1 fall under?
The 5552224-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5552224-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5552224-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5552224-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5552224-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5552224-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5552224-1 often in real-time on the comparison pages.
What if I can't find stock of 5552224-1?
You can fill out our help required form which you can use to request a quote for 5552224-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.