Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CY0593-000,
AMP-0-5552118-1, 2-30092-0090 |
Prices starting from US$5.21
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.22
|
1,425
in stock
|
Buy Now | |
Avnet America
from US$5.21
|
1,425
in stock
|
Buy Now | |
TE Store
from US$8.12
|
1,178
in stock
|
Buy Now | |
Rapid Electronics
from US$5.51
|
835
in stock
|
Buy Now | |
Chip One Stop
from US$6.79
|
835
in stock
|
Buy Now | |
Distrelec
from US$5.74
|
835
in stock
|
Buy Now | |
Farnell
from US$8.39
|
670
in stock
|
Buy Now | |
RS Americas
from US$7.01
|
10
in stock
|
Buy Now | |
Future Electronics
from US$5.74
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bracket Material | Thermoplastic |
---|---|
Plating Material | Thermoplastic |
Color | Black |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Number of Positions | 50 |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold, Gold or Gold Flash over Palladium Nickel |
Contact Mating Area Plating Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | .125in, 1.57mm, .062in, .093in, 3.18mm, 2.36mm |
Housing Material | Polyester |
Housing Color | Black |
Centerline (Pitch) | .085in, 2.16mm |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Screwlocks, Bail Lock |
PCB Mounting Style | Edge Mount |
PCB Mount Retention | Without |
Circuit Application | Signal |
Comb Material | Thermoplastic |
Packaging Quantity | 60 |
Packaging Method | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Grounded | No |
Row-to-Row Spacing | .085 |
Product Type | Connector |
Connector Style | Receptacle |
Shielded | No |
Profile | Standard |
Orientation | Standard |
PC Board Material | Glass-Filled Polyester |
Sealable | No |
Connector System | Cable-to-Board |
Termination Post Length | .18in |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Wire-Board Connector, Receptacle 50 Position 2.16Mm | Newark Electronics |
Conn IEEE 488 RCP 50 POS 2.16mm Solder ST Thru-Hole 50 Terminal 1 Port | Avnet America |
ASSY, RCPT, 50 POS, VERT MTG Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 50 Centerline (Pitch): 2.16 mm Centerline (Pitch): .085 in Receptacle Cable-to-Board 50 2.16 mm | D-Sub Receptacle Assembly: Vertical & 2.16Mm | Part Number: 5552118-1 | Internal Number: 5552118-1 | Alias Number: 2-30092-0090 | TE Connectivity | TE Store |
D-Sub Standard Connectors RECPT 50P vertical | Rapid Electronics |
TE Connectivity - AMP PCB D-Sub ASSY RCPT 50 P VERT MTG | Distrelec |
CONNECTOR, RECEPTACLE, CHAMP-LOK, 50 POSITION, PCB, VERTICAL | TE Connectivity 5552118-1 | RS Americas |
50 Position Dual Row Straight Receptacle Through Hole PCB Connector | Future Electronics |
Status: | Unknown |
---|---|
Series: | CHAMP Series |
RoHS: | Unknown |
No. of Contacts | 50Contacts |
---|---|
Gender | Receptacle |
Connector Type | Wire to Board |
Contact Termination Type | Through Hole |
Product Range | CHAMP Series |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5552118-1?
Additional datasheets, footprints and schematics for 5552118-1 are listed on our Part Details page. You can also find images and similar parts to 5552118-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5552118-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5552118-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5552118-1 fall under?
The 5552118-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5552118-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5552118-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5552118-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5552118-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5552118-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5552118-1 often in real-time on the comparison pages.
What if I can't find stock of 5552118-1?
You can fill out our help required form which you can use to request a quote for 5552118-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.