Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5550024014,
9-1194377-2 |
Shrink Ratio | 1.75:1 |
---|---|
Flexibility | Flexible |
Fluid Type | Brake Fluid, Chemicals/Solvents, Hydraulic Fluid, Water, Lubricating Oil |
Color | Black |
Material | Chlorinated Polyolefin |
Expanded Inside Diameter (Min) | 9.53mm, .375in |
Recovered Wall Thickness (Nominal) | 1.01mm, .0397in |
Size Range | 5.4 – 9.53mm, .213 – .375in |
Recovered Inside Diameter (Max) | 5.4mm, .213in |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Worldwide |
Product Family | NT |
Wall Type | Single |
Fluid Resistance | Splash Protection |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Operating Temperature Range | -70 – 121°C |
Recovery Temperature | 135°C |
Shrink Temperature (Min) | 135°C |
Flammability | Flame-Retardant |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves NT-3/8-0-SP | Sager |
Where can I find additional details, specifications and documents for a 5550024014?
Additional datasheets, footprints and schematics for 5550024014 are listed on our Part Details page. You can also find images and similar parts to 5550024014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5550024014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5550024014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5550024014 fall under?
The 5550024014 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5550024014 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5550024014 you can contact the distributor directly for product support, shipping queries etc.
Is the 5550024014 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5550024014 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 5550024014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5550024014 often in real-time on the comparison pages.
What if I can't find stock of 5550024014?
You can fill out our help required form which you can use to request a quote for 5550024014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.