Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$79.27
Distributor | Stock | ||
---|---|---|---|
Newark
from US$79.27
|
115
in stock
|
Buy Now |
Rack U Height | 4U |
---|---|
Enclosure Material | ABS, Aluminium, Steel |
Cabinet Style | Rack Mount |
External Width - Metric | 508mm |
External Depth - Metric | 406.4mm |
RoHS Compliant | NA |
Medium Depth Abs 19" Rackmount Flight Case - 4U | Newark Electronics |
Where can I find additional details, specifications and documents for a 555-19602?
Additional datasheets, footprints and schematics for 555-19602 are listed on our Part Details page. You can also find images and similar parts to 555-19602 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 555-19602 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 555-19602 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 555-19602 fall under?
The 555-19602 is listed under Enclosures, Racks & Cabinets > Cabinet Racks > 19" Cases.
Can I view similar or alternative parts?
You can view similar parts to 555-19602 when available in the 19" Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 555-19602 you can contact the distributor directly for product support, shipping queries etc.
Is the 555-19602 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 555-19602 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 555-19602.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 555-19602 often in real-time on the comparison pages.
What if I can't find stock of 555-19602?
You can fill out our help required form which you can use to request a quote for 555-19602 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.