Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.09
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$21.41
|
535
in stock
|
Buy Now | |
Rapid Electronics
from US$22.76
|
535
in stock
|
Buy Now | |
Chip One Stop
from US$22.20
|
535
in stock
|
Buy Now | |
Newark Electronics
from US$20.74
|
-
|
Buy Now | |
Avnet America
from US$20.09
|
-
|
Buy Now | |
RS Americas
from US$31.51
|
-
|
Buy Now | |
Boersig
from US$23.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Material | Carbon Steel |
---|---|
Color | Black |
Shield Plating Finish | Bright |
Shield Plating Material | Nickel |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 50 |
Contact Current Rating (Max) | 3.5A |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 30µin |
Stranded Wire Size | .33mm², 24AWG |
Solid Wire Size | 26 – 24AWG, .13 – .32mm² |
Wire Size | 24AWG |
Cable Outside Diameter | .35 – .625in, 8.89 – 15.88mm |
Accepts Wire Insulation Diameter Range | .045in |
Housing Material | Polyphenylene Oxide |
Centerline (Pitch) | 2.16mm, .085in |
Housing Color | Black |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Comment | SCSI applicable with Hardware Kit P/N 552561-6. |
Packaging Quantity | 1 |
Packaging Method | Bag |
Connector System | Cable-to-Panel |
Product Type | Kit |
Connector & Contact Terminates To | Wire & Cable |
Profile | Standard |
Slot Type Letter Code | B |
Sealable | No |
Protective Cover | Without |
Connector Classification | IDC |
Connector Style | Receptacle |
Kit Type | Connector Kit |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Product Category | Connectors |
Shielded | Yes |
Operating Temperature Range | -40 – 167°F, -40 – 75°C |
Headers&Wire Housings 50P RECEPTACLE KIT | Rapid Electronics |
TE Connectivity - AMP IDC D-Sub RCPT KIT 50 PNSCR LK SHLD | Distrelec |
Mini D Ribbon Conn, Rcpt, 50Pos, Idc/Idt | Newark Electronics |
Connector Accessories Connector Kit Receptacle 50 POS Individual | Avnet America |
RCPT KIT, 50 POSN, SCR LK, SHLD, IDC D-Sub Connectors | TE Connectivity 554955-2 | RS Americas |
Where can I find additional details, specifications and documents for a 554955-2?
Additional datasheets, footprints and schematics for 554955-2 are listed on our Part Details page. You can also find images and similar parts to 554955-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 554955-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 554955-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 554955-2 fall under?
The 554955-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 554955-2 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 554955-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 554955-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 554955-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 554955-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 554955-2 often in real-time on the comparison pages.
What if I can't find stock of 554955-2?
You can fill out our help required form which you can use to request a quote for 554955-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.