Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0554955-1,
A14358-000 |
Shield Plating Finish | Bright |
---|---|
Cable Exit Angle | 180° |
Shield Plating Material | Nickel |
Shield Material | Carbon Steel |
Color | Black |
Number of Rows | 2 |
Number of Positions | 50 |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 3.5A |
Stranded Wire Size | .09mm², 27AWG, .1mm², 26AWG, .14mm², 28AWG |
Wire Size | 28AWG, 26AWG |
Cable Outside Diameter | 8.89 – 15.88mm, .35 – .625in |
Accepts Wire Insulation Diameter Range | .045in |
Housing Material | Polyphenylene Oxide |
Centerline (Pitch) | 2.16mm, .085in |
Housing Color | Black |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Comment | SCSI applicable with Hardware Kit P/N 552561-6. |
Packaging Quantity | 1 |
Packaging Method | Bag |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Connector System | Cable-to-Panel |
Protective Cover | Without |
Connector & Contact Terminates To | Wire & Cable |
Profile | Standard |
Connector Style | Receptacle |
Slot Type Letter Code | E |
Connector Classification | IDC |
Product Type | Kit |
Kit Type | Connector Kit |
Sealable | No |
Product Category | Connectors |
Shielded | Yes |
Operating Temperature Range | -40 – 75°C, -40 – 167°F |
Connector Cover Kit, Thermoplastic | Newark Electronics |
Conn SCSI RCP 50 POS IDT ST Cable Mount 50 Terminal 1 Port Individual Kit | Avnet America |
RCPT KIT,50 POSN, SCR LK, SHLD | TE Connectivity 554955-1 | RS Americas |
Special Order: RCPT KIT,50 POSN, SCR LK,SHLD Connector & Housing Type: Receptacle Shielded: Yes Connector System: Cable-to-Panel Cable-to-Cable Cable-to-Board Number of Positions: 50 Centerline (Pitch): 2.16 mm Receptacle Cable-to-Panel 50 | Idc D-Sub: Receptacle Kit & Signal & 50 & 2.16 Mm | Part Number: 554955-1 | Internal Number: 554955-1 | Alias Number: A14358-000 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 554955-1?
Additional datasheets, footprints and schematics for 554955-1 are listed on our Part Details page. You can also find images and similar parts to 554955-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 554955-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 554955-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 554955-1 fall under?
The 554955-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 554955-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 554955-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 554955-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 554955-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 554955-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 554955-1 often in real-time on the comparison pages.
What if I can't find stock of 554955-1?
You can fill out our help required form which you can use to request a quote for 554955-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.