Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D84137-000,
AMP-0-0554954-1 |
Prices starting from US$9.41
Distributor | Stock | ||
---|---|---|---|
Newark
from US$14.77
|
No stock
|
Buy Now | |
Heilind Electronics
from US$16.82
|
203
in stock
|
Buy Now | |
Avnet America
from US$9.41
|
71
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$16.82
|
67
in stock
|
Buy Now | |
TE Store
from US$16.55
|
17
in stock
|
Buy Now | |
Future Electronics
from US$13.26
|
-
|
Buy Now | |
RS Americas
from US$21.92
|
-
|
Buy Now | |
TTI Europe
from US$11.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Material | Carbon Steel |
---|---|
Color | Black |
Shield Plating Finish | Bright |
Shield Plating Material | Nickel |
Cable Exit Angle | 180° |
Number of Positions | 50 |
Number of Rows | 2 |
Contact Current Rating (Max) | 3.5A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Mating Area Plating Thickness | 30µin |
Stranded Wire Size | 24AWG, .33mm², .09mm², .1mm² |
Cable Outside Diameter | 8.89 – 15.88mm, .35 – .625in |
Accepts Wire Insulation Diameter Range | .045in |
Wire Size | 28AWG, 26AWG |
Solid Wire Size | 26 – 24AWG, .13 – .32mm² |
Housing Material | Polyphenylene Oxide |
Housing Color | Black |
Centerline (Pitch) | .085in, 2.16mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Connector Lock Type | Bail Lock |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Profile | Standard |
Sealable | No |
Protective Cover | Without |
Connector Classification | IDC |
Product Category | Connectors |
Kit Type | Connector Kit |
Connector Style | Plug |
Shielded | Yes |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Product Type | Kit |
Connector System | Cable-to-Cable |
Slot Type Letter Code | E |
Operating Temperature Range | -40 – 75°C, -40 – 167°F |
PLUG KIT50 POSN SCR LK SHLD | Heilind Electronics |
Conn SCSI PL 50 POS IDT ST Cable Mount 50 Terminal 1 Port Individual Kit | Avnet America |
PLUG KIT,50 POSN, SCR LK, SHLD Connector & Housing Type: Plug Solid Wire Size: 26 – 24 AWG Solid Wire Size: .13 – .32 mm² Stranded Wire Size: .09 mm² .1 mm² .33 mm² Stranded Wire Size: 24 AWG Plug 26 – 24 AWG .13 – .32 mm² .09 mm² | Idc D-Sub: Connector Kit & Plug & Signal & 2.16 Mm | Part Number: 554954-1 | Internal Number: 554954-1 | Alias Number: AMP-0-0554954-1 | TE Connectivity | TE Store |
I/O Connector, Plug, 50 Position, Cable | Newark Electronics |
PLUG KIT,50 POSN, SCR LK, SHLD, IDC D-Sub Connectors | TE Connectivity 554954-1 | RS Americas |
PLUG KIT 50 POSN SCR LK SHLD | TTI Europe |
Where can I find additional details, specifications and documents for a 554954-1?
Additional datasheets, footprints and schematics for 554954-1 are listed on our Part Details page. You can also find images and similar parts to 554954-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 554954-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 554954-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 554954-1 fall under?
The 554954-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 554954-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 554954-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 554954-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 554954-1 have stock available?
Authorised distributors including Heilind Electronics, Avnet America, Heilind Electronics Asia, TE Store and Newark Electronics have stock available or on a lead time for 554954-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 554954-1 often in real-time on the comparison pages.
What if I can't find stock of 554954-1?
You can fill out our help required form which you can use to request a quote for 554954-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.