Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cover Material | Polyphenylene Oxide |
---|---|
Cable Exit Angle | 180° |
Strain Relief Material | Flame-Retardant Nylon |
Color | Black |
Number of Positions | 36 |
Number of Rows | 2 |
Cable Outside Diameter | .25 – .5in, 6.35 – 12.7mm |
Centerline (Pitch) | 2.16mm, .085in |
Packaging Quantity | 1 |
Packaging Method | Bag |
Connector Classification | IDC |
Product Type | Kit |
Kit Type | Cover Kit |
Protective Cover | Without |
Product Category | Connectors |
Connector Cover Kit, Thermoplastic | Newark Electronics |
Connector Accessories Cover Kit Thermoplastic 36 POS | Avnet America |
COVER KIT,180 DEG. 36 POS, SHLD, IDC D-Sub Connectors | TE Connectivity 554945-1 | RS Americas |
Where can I find additional details, specifications and documents for a 554945-1?
Additional datasheets, footprints and schematics for 554945-1 are listed on our Part Details page. You can also find images and similar parts to 554945-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 554945-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 554945-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 554945-1 fall under?
The 554945-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 554945-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 554945-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 554945-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 554945-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 554945-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 554945-1 often in real-time on the comparison pages.
What if I can't find stock of 554945-1?
You can fill out our help required form which you can use to request a quote for 554945-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.