Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 651-1071-04 |
Color | Natural |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 64 |
Preloaded | Yes |
Number of Rows | 2 |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | .062 – .125in, 1.57 – 3.18mm |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | 2.16mm, .085in |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Panel Mount Feature | With |
Mounting Hole Diameter | 3.3mm |
Panel Attachment Style | Rear Mount |
Connector Mounting Type | Board Mount |
Mating Connector Lock | Without |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
PCB Mount Retention Type | Action/Compliant Tail |
Circuit Application | Signal |
Comment | Contains self retained terminals. |
Packaging Method | Tray |
Packaging Quantity | 20 |
Profile | Standard |
Orientation | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Grounded | No |
Shielded | No |
Sealable | No |
Product Type | Connector |
Row-to-Row Spacing | .085 |
Connector System | Cable-to-Board |
Connector Style | Plug |
Termination Post Length | 4.58mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
I/O Connectors Plug 64P Edge Mnt W/Action Pin |Amp Te Connectivity 554759-1 | Newark Electronics |
Conn IEEE 488 PL 64 POS 2.16mm Press Fit ST Thru-Hole 64 Terminal 1 Port | Avnet America |
Special Order: PLUG ASSY, 64 POSN, ACTION PIN Connector & Housing Type: Plug Connector System: Cable-to-Board Number of Positions: 64 Centerline (Pitch): 2.16 mm Centerline (Pitch): .085 in Plug Cable-to-Board 64 2.16 mm | D-Sub Plug Assembly: Vertical & Action Pin & 2.16Mm | Part Number: 554759-1 | Internal Number: 554759-1 | Alias Number: 651-1071-04 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 554759-1?
Additional datasheets, footprints and schematics for 554759-1 are listed on our Part Details page. You can also find images and similar parts to 554759-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 554759-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 554759-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 554759-1 fall under?
The 554759-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 554759-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 554759-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 554759-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 554759-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, TE Store and Farnell have stock available or on a lead time for 554759-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 554759-1 often in real-time on the comparison pages.
What if I can't find stock of 554759-1?
You can fill out our help required form which you can use to request a quote for 554759-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.