Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0554725-5,
A12121-000 |
Prices starting from US$3.48
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.30
|
7,089
in stock
|
Buy Now | |
Newark Electronics
from US$4.85
|
7,089
in stock
|
Buy Now | |
Rapid Electronics
from US$4.43
|
7,089
in stock
|
Buy Now | |
Chip One Stop
from US$3.48
|
7,089
in stock
|
Buy Now | |
Farnell
from US$5.44
|
5,680
in stock
|
Buy Now | |
TE Store
from US$8.53
|
48
in stock
|
Buy Now | |
Avnet America
from US$3.82
|
-
|
Buy Now | |
Boersig
from US$4.57
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Copper Alloy |
---|---|
Length | .4in, 10.16mm |
For Use With | Shielded Cable Connectors, Shielded Back-Back Cable Connectors |
Packaging Method | Bag |
Packaging Quantity | 100 |
Accessory Type | Ferrule |
Product Type | Accessory |
Product Category | Connectors |
Ferrule, Inner, Shld Champ |Amp Te Connectivity 554725-5 | Newark Electronics |
D-Sub Tools&Hardware FERRULE 11.43mm | Rapid Electronics |
TE Connectivity Connector Accessories Ferrule Copper Alloy Bulk | Distrelec |
FERRULE, INNER, SHLD CHAMP Strain Relief Accessory Type: Ferrule Primary Product Material: Copper Alloy Packaging Method: Bag Packaging Quantity: 100 Ferrule Copper Alloy Bag 100 | Connector Strain Relief | Part Number: 554725-5 | Internal Number: 554725-5 | Alias Number: A12121-000 | TE Connectivity | TE Store |
Connector Accessories Ferrule Copper Alloy Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | D Sub Connectors and Backshells |
---|---|
Connector Body Material | Copper Alloy Body |
Cable Diameter Max | 11.43mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 554725-5?
Additional datasheets, footprints and schematics for 554725-5 are listed on our Part Details page. You can also find images and similar parts to 554725-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 554725-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 554725-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 554725-5 fall under?
The 554725-5 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 554725-5 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 554725-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 554725-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 554725-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 554725-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 554725-5 often in real-time on the comparison pages.
What if I can't find stock of 554725-5?
You can fill out our help required form which you can use to request a quote for 554725-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.