Status: | Unknown |
---|---|
Series: | Zipper Bags |
RoHS: | Unknown |
Bag Type | Tool |
---|---|
Bag Material | Ballistic Weave |
External Height - Imperial | 9" |
External Height - Metric | 229mm |
External Width - Imperial | 7.5" |
External Width - Metric | 191mm |
External Depth - Imperial | 2.75" |
External Depth - Metric | 70mm |
Product Range | Zipper Bags |
SVHC | No SVHC (15-Jan-2018) |
Enclosure Material | Ballistic Weave |
Zipper Bag, Stand-Up Tool Pouch, 2-Pack | RS |
Stand-Up Bag, 191Mm X 229Mm X 70Mm | Newark Electronics |
STAND-UP BAG, 191MM X 229MM X 70MM | Farnell |
Zipper Bag, Stand-Up Tool Pouch, 2-Pack | Klein Tools 55470 | RS Americas |
Where can I find additional details, specifications and documents for a 55470?
Additional datasheets, footprints and schematics for 55470 are listed on our Part Details page. You can also find images and similar parts to 55470 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55470 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55470 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55470 fall under?
The 55470 is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 55470 when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55470 you can contact the distributor directly for product support, shipping queries etc.
Is the 55470 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55470 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for 55470.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55470 often in real-time on the comparison pages.
What if I can't find stock of 55470?
You can fill out our help required form which you can use to request a quote for 55470 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.