Status: | Unknown |
---|---|
Series: | Tradesman Pro Series |
RoHS: | Unknown |
Bag Type | Tool Backpack |
---|---|
Bag Material | Ballistic Weave |
External Height - Imperial | 18.25" |
External Height - Metric | 464mm |
External Width - Imperial | 14" |
External Width - Metric | 356mm |
External Depth - Imperial | 7" |
External Depth - Metric | 178mm |
Product Range | Tradesman Pro Series |
SVHC | No SVHC (15-Jan-2018) |
Enclosure Material | Ballistic Weave |
Pro Laptop Back Pack - 25 Pockets | RS |
Tech Backpack, 356Mm X 464Mm X 178Mm | Newark Electronics |
TECH BACKPACK, 356MM X 464MM X 178MM | Farnell |
Where can I find additional details, specifications and documents for a 55456BPL?
Additional datasheets, footprints and schematics for 55456BPL are listed on our Part Details page. You can also find images and similar parts to 55456BPL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 55456BPL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 55456BPL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 55456BPL fall under?
The 55456BPL is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 55456BPL when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 55456BPL you can contact the distributor directly for product support, shipping queries etc.
Is the 55456BPL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 55456BPL have stock available?
Authorised distributors including RS, Newark Electronics and Farnell have stock available or on a lead time for 55456BPL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 55456BPL often in real-time on the comparison pages.
What if I can't find stock of 55456BPL?
You can fill out our help required form which you can use to request a quote for 55456BPL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.