Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 4 x Test Leads 2 x Probes 2 x Probe Adapters 1 x Crocodile Clip 1 x Spade Lug Tri-Fold Pouch |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Cable Assembly Type | Test |
Cable Length | 1.2m |
Colour | Red / Black |
Connector Type B | 4mm Banana Plug Shrouded |
Lead Length | 1.2m |
Voltage Rating | 300V |
Test Lead Kit Electronic Dmm | Pomona Electronics 5543B | RS Americas |
Test Lead Kit, Dmms | Newark Electronics |
TEST LEAD KIT,10PCS,6232A 6261,6248A,6262,6203,5907A | Jameco Electronics |
TEST LEAD KIT, DMMS | element14 |
Where can I find additional details, specifications and documents for a 5543B?
Additional datasheets, footprints and schematics for 5543B are listed on our Part Details page. You can also find images and similar parts to 5543B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5543B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5543B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5543B fall under?
The 5543B is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 5543B when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5543B you can contact the distributor directly for product support, shipping queries etc.
Is the 5543B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5543B have stock available?
Authorised distributors including RS Americas, Newark Electronics, Jameco Electronics, element14 and Farnell have stock available or on a lead time for 5543B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5543B often in real-time on the comparison pages.
What if I can't find stock of 5543B?
You can fill out our help required form which you can use to request a quote for 5543B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.