Status: | Unknown |
---|---|
Series: | CHAMP Series |
RoHS: | Unknown |
Prices starting from US$14.94
Distributor | Stock | ||
---|---|---|---|
Newark
from US$19.03
|
52
in stock
|
Buy Now | |
Rapid Electronics
from US$15.78
|
52
in stock
|
Buy Now | |
Chip One Stop
from US$19.80
|
52
in stock
|
Buy Now | |
Farnell
from US$19.19
|
42
in stock
|
Buy Now | |
Future Electronics
from US$17.01
|
-
|
Buy Now | |
Avnet America
from US$16.13
|
-
|
Buy Now | |
RS Americas
from US$22.69
|
-
|
Buy Now | |
Boersig
from US$14.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Contacts | 24Contacts |
---|---|
Gender | Receptacle |
Connector Type | Micro D |
Contact Termination Type | IDC / IDT |
Product Range | CHAMP Series |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | No |
D-Sub Standard Conn Recpt 24P Panel Mnt Screw |Amp Te Connectivity 554349-1 | Newark Electronics |
D-Sub Standard Conn RECPT 24P PANEL MNT screw | Rapid Electronics |
I-O CONNECTORS | Farnell |
EMI RCPT ASSY | Future Electronics |
Conn IEEE 488 RCP 24 POS 2.16mm IDT RA Cable Mount 24 Terminal 1 Port Loose Piece | Avnet America |
SHIELDED CHAMP LATCH, EMI RCPT ASSY, 24 POS, SHLD | TE Connectivity 554349-1 | RS Americas |
EMI RCPT ASSY, 24 POS, SHLD | Boersig |
Where can I find additional details, specifications and documents for a 554349-1.?
Additional datasheets, footprints and schematics for 554349-1. are listed on our Part Details page. You can also find images and similar parts to 554349-1. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 554349-1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 554349-1. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 554349-1. fall under?
The 554349-1. is listed under Connectors > I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 554349-1. when available in the I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 554349-1. you can contact the distributor directly for product support, shipping queries etc.
Is the 554349-1. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 554349-1. have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Future Electronics have stock available or on a lead time for 554349-1..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 554349-1. often in real-time on the comparison pages.
What if I can't find stock of 554349-1.?
You can fill out our help required form which you can use to request a quote for 554349-1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.