Status: | Unknown |
---|---|
Series: | CHAMP Series |
RoHS: | Compliant |
No. of Contacts | 50Contacts |
---|---|
Gender | Plug |
Connector Type | Micro D |
Contact Termination Type | IDC / IDT |
Product Range | CHAMP Series |
Connector Mounting | Cable Mount |
RoHS Compliant | Yes |
Mini D Ribbon Connector, Plug, 50 Position, Idc/Idt | Newark Electronics |
PLUG ASSY,50 POSN,PNL MTG,LPF | Future Electronics |
Conn IDC Connector PL 50 POS IDT ST Cable Mount Tray | Avnet America |
Where can I find additional details, specifications and documents for a 554105-1?
Additional datasheets, footprints and schematics for 554105-1 are listed on our Part Details page. You can also find images and similar parts to 554105-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 554105-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 554105-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 554105-1 fall under?
The 554105-1 is listed under Connectors > I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 554105-1 when available in the I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 554105-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 554105-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 554105-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Abacus have stock available or on a lead time for 554105-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 554105-1 often in real-time on the comparison pages.
What if I can't find stock of 554105-1?
You can fill out our help required form which you can use to request a quote for 554105-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.