Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Ribbon Cable Centerline Spacing | 1.27mm, .05in |
---|---|
Color | Black |
Cover Material | Thermoplastic |
Number of Rows | 2 |
Number of Positions | 36 |
Contact Mating Area Plating Thickness | 30µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Gold Flash |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Base Material | Phosphor Bronze |
Stranded Wire Size | 28AWG, .08mm² |
Wire Size | 30 – 26AWG |
Solid Wire Size | 30 – 26AWG, .05 – .13mm² |
Centerline (Pitch) | 2.16mm, .085in |
Housing Material | Thermoplastic |
Mating Connector Lock Type | Screwlocks |
Flange Thickness | Thick |
Connector Mounting Type | Panel |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Quantity | 100 |
Packaging Method | Box & Tray, Package |
Connector Classification | IDC |
Sealable | No |
Connector System | Cable-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Ribbon Cable |
Connector Style | Receptacle |
Product Type | Connector |
Product Category | Connectors |
Shielded | No |
Profile | Low |
Operating Temperature Range | -40 – 75°C, -40 – 167°F |
Rcpt Assy,36 Pos,panel Mtg,lpf |Amp Te Connectivity 554089-1 | Newark Electronics |
Conn SCSI RCP 36 POS 1.27mm IDT RA Cable Mount 36 Terminal 1 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 554089-1?
Additional datasheets, footprints and schematics for 554089-1 are listed on our Part Details page. You can also find images and similar parts to 554089-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 554089-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 554089-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 554089-1 fall under?
The 554089-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 554089-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 554089-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 554089-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 554089-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 554089-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 554089-1 often in real-time on the comparison pages.
What if I can't find stock of 554089-1?
You can fill out our help required form which you can use to request a quote for 554089-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.