Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.54
|
440
in stock
|
Buy Now | |
Future Electronics
from US$2.59
|
4,171
in stock
|
Buy Now | |
Avnet America
from US$1.84
|
636
in stock
|
Buy Now | |
Newark Electronics
from US$2.78
|
219
in stock
|
Buy Now | |
element14
from US$2.76
|
219
in stock
|
Buy Now | |
Farnell
from US$2.61
|
219
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Clock IC Type | Clock Buffer |
---|---|
Frequency | 200MHz |
No. of Outputs | 4Outputs |
Supply Voltage Min | 2.375V |
Supply Voltage Max | 5.25V |
Clock IC Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 553MILF?
Additional datasheets, footprints and schematics for 553MILF are listed on our Part Details page. You can also find images and similar parts to 553MILF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 553MILF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 553MILF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 553MILF fall under?
The 553MILF is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to 553MILF when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 553MILF you can contact the distributor directly for product support, shipping queries etc.
Is the 553MILF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 553MILF have stock available?
Authorised distributors including Future Electronics, Avnet America, RS, Newark Electronics and element14 have stock available or on a lead time for 553MILF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 553MILF often in real-time on the comparison pages.
What if I can't find stock of 553MILF?
You can fill out our help required form which you can use to request a quote for 553MILF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.