Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.58
Distributor | Stock | ||
---|---|---|---|
Newark
from US$15.77
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$14.63
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$13.60
|
4
in stock
|
Buy Now | |
Future Electronics
from US$12.81
|
-
|
Buy Now | |
Avnet America
from US$10.58
|
-
|
Buy Now | |
RS Americas
from US$17.44
|
-
|
Buy Now | |
Distrelec
from US$16.08
|
-
|
Buy Now | |
TE Store
from US$20.48
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 2mm, .079in |
---|---|
Number of Power Positions | 10 |
Number of Signal Positions | 0 |
Number of Positions | 10 |
PCB Mount Orientation | Right Angle |
Interface Type | Futurebus+ |
Board-to-Board Configuration | Right Angle |
Number of Rows | 5 |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Retention | With |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 5A |
Contact Base Material | Copper Alloy |
Contact Layout | Matrix |
Contact Mating Area Plating Material | Gold Flash |
Height | 13.3mm, .52269in |
Operating Voltage | 30VDC, 30VAC |
Centerline (Pitch) | .079in, 2mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarizing Rib |
PCB Mount Retention Type | Solder Peg |
Circuit Application | Power |
For Use With | Plug |
Packaging Quantity | 48 |
Packaging Method | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Socket |
Product Type | Connector Assembly |
Housing Type | Receptacle |
Connector System | Board-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder, Through Hole - Press-Fit |
Termination Post & Tail Length | .14in, 3.56mm |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
High Speed/Modular Conn 2Mm Fb,asy,010,pwr |Amp Te Connectivity 5536676-1 | Newark Electronics |
High Speed/Modular Conn 2MM FB ASY 010 PWR | Rapid Electronics |
Conn Backplane RCP 10Power POS 2mm Press Fit RA Thru-Hole | Avnet America |
2MM FB, ASY,010,PWR, REC, TAILORG, Rectangular Power Connectors | TE Connectivity 5536676-1 | RS Americas |
TE Connectivity 2MM FB ASY 010 PWR REC TAILORG High Spee | Distrelec |
Special Order: 2MM FB,ASY,010,PWR,REC,TAILORG Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 10 Centerline (Pitch): 2 mm Connector Assembly Receptacle Board-to-Board 10 | Rectangular Power Connector | Part Number: 5536676-1 | Internal Number: 5536676-1 | 2 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5536676-1?
Additional datasheets, footprints and schematics for 5536676-1 are listed on our Part Details page. You can also find images and similar parts to 5536676-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5536676-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5536676-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5536676-1 fall under?
The 5536676-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5536676-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5536676-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5536676-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5536676-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 5536676-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5536676-1 often in real-time on the comparison pages.
What if I can't find stock of 5536676-1?
You can fill out our help required form which you can use to request a quote for 5536676-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.