Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Row-to-Row Spacing | 2mm, .079in |
Number of Power Positions | 8 |
Number of Positions | 10 |
Board-to-Board Configuration | Right Angle |
Interface Type | Futurebus+ |
Number of Rows | 4 |
Number of Signal Positions | 0 |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
Contact Layout | Matrix |
Contact Retention | With |
Contact Current Rating (Max) | 5A |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Width | 11.88mm, .468in |
Height | .6681in, 17mm |
Operating Voltage | 30VDC, 30VAC |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Natural |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Mount Retention Type | Action/Compliant Tail |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarizing Rib |
Circuit Application | Power |
For Use With | Plug |
Packaging Method | Tube |
Packaging Quantity | 48 |
Housing Type | Receptacle |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Sealable | No |
Product Type | Connector Assembly |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | .16in, 4.25mm |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Fb-5R,asy,010,pwr,her,en,seq |Amp Te Connectivity 5536673-1 | Newark Electronics |
Conn Backplane RCP 8Power POS 2mm Press Fit ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 5536673-1?
Additional datasheets, footprints and schematics for 5536673-1 are listed on our Part Details page. You can also find images and similar parts to 5536673-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5536673-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5536673-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5536673-1 fall under?
The 5536673-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5536673-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5536673-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5536673-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5536673-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 5536673-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5536673-1 often in real-time on the comparison pages.
What if I can't find stock of 5536673-1?
You can fill out our help required form which you can use to request a quote for 5536673-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.