Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
PER-5536642-1,
C16710-000 |
Prices starting from US$5.29
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7.59
|
No stock
|
Buy Now | |
TE Store
from US$7.11
|
748
in stock
|
Buy Now | |
Heilind Electronics
from US$6.68
|
144
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.68
|
48
in stock
|
Buy Now | |
Future Electronics
from US$6.32
|
-
|
Buy Now | |
Avnet America
from US$5.29
|
-
|
Buy Now | |
RS Americas
from US$8.71
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 2mm, .079in |
---|---|
Number of Rows | 5 |
Number of Positions | 10 |
Board-to-Board Configuration | Right Angle |
PCB Mount Orientation | Vertical |
Number of Power Positions | 10 |
Number of Signal Positions | 0 |
Mating & Unmating Configuration | Sequencing |
Interface Type | Futurebus+ |
Contact Retention | With |
Contact Current Rating (Max) | 3A, 5A |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Finish | Matte |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Termination Area Plating Thickness | 3.81 – 8.89µm, 150 – 350µin |
Contact Mating Area Plating Material | Gold |
Contact Layout | Matrix |
Height | 17mm, .6681in |
PCB Thickness (Recommended) | .063in, 1.6mm |
Width | .709in, 18mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 30VDC, 30VAC |
Dielectric Withstanding Voltage (Max) | 1000VAC |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Natural |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Mount Retention | With |
Mating Alignment Type | Polarizing Rib |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Action/Compliant Tail |
Circuit Application | Power |
For Use With | Receptacle Assembly |
Packaging Method | Tube |
Packaging Quantity | 48 |
Contact Type | Pin |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Product Type | Header |
Sealable | No |
Termination Post & Tail Length | 3.43mm, .135in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 221°F, -55 – 125°C |
FB-5R,ASY,010,PWR,HDR,EN,4.25 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 10 Centerline (Pitch): 2 mm Header Plug Board-to-Board 10 | Rectangular Power Connector | Part Number: 5536642-1 | Internal Number: 5536642-1 | Alias Number: C16710-000 | 2 mm | TE Connectivity | TE Store |
FB-5R,ASY,010,PWR,HDR,EN,4.25 | Heilind Electronics |
Hard Metric Connector, Header, 10 Position | Newark Electronics |
10 POS 2MM R/A Z-PACK FUTUREBUS+ PLUG HEADER | Future Electronics |
Conn Backplane HDR 10Power POS 2mm Press Fit ST Thru-Hole | Avnet America |
FB-5R, ASY,010,PWR, HDR, EN,4.25, Rectangular Power Connectors | TE Connectivity 5536642-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5536642-1?
Additional datasheets, footprints and schematics for 5536642-1 are listed on our Part Details page. You can also find images and similar parts to 5536642-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5536642-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5536642-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5536642-1 fall under?
The 5536642-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5536642-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5536642-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5536642-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5536642-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 5536642-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5536642-1 often in real-time on the comparison pages.
What if I can't find stock of 5536642-1?
You can fill out our help required form which you can use to request a quote for 5536642-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.