Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.36
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.99
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$4.70
|
200
in stock
|
Buy Now | |
Rapid Electronics
from US$4.33
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$4.32
|
200
in stock
|
Buy Now | |
TE Store
from US$5.32
|
135
in stock
|
Buy Now | |
Avnet America
from US$3.36
|
-
|
Buy Now | |
Farnell
from US$4.04
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Interface Type | Futurebus+ |
---|---|
Number of Signal Positions | 0 |
Number of Rows | 4 |
Board-to-Board Configuration | Right Angle |
Number of Power Positions | 8 |
Number of Positions | 8 |
Row-to-Row Spacing | 2mm, .079in |
PCB Mount Orientation | Vertical |
Contact Retention | With |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Thickness | 150 – 350µin, 3.81 – 8.89µm |
Contact Current Rating (Max) | 5A |
Contact Termination Area Plating Finish | Matte |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Base Material | Phosphor Bronze |
Contact Layout | Matrix |
Height | 17mm, .6681in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Mating Post Length | 8mm, .315in |
Operating Voltage | 30VDC, 30VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .079in, 2mm |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Mating Alignment Type | Polarizing Rib |
Solder Process Feature | Board Standoff |
Circuit Application | Power |
For Use With | Receptacle Assembly |
Packaging Method | Tube |
Packaging Quantity | 48 |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Product Type | Header |
Connector System | Board-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.43mm, .135in |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
High Speed/Modular Conn 2Mmfb,asy,008,pwr |Amp Te Connectivity 5536623-1 | Newark Electronics |
High Speed/Modular Conn 2MMFB ASY 008 PWR | Rapid Electronics |
TE Connectivity 2MMFB ASY 008 PWR HDR SL 4.25 High Speed | Distrelec |
2MMFB,ASY,008,PWR,HDR,SL,4.25 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 8 Centerline (Pitch): 2 mm Header Plug Board-to-Board 8 | Rectangular Power Connector | Part Number: 5536623-1 | Internal Number: 5536623-1 | 2 mm | TE Connectivity | TE Store |
Conn Backplane HDR 8Power POS 2mm Solder ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | Z-PACK Series |
RoHS: | Unknown |
Product Range | Z-PACK Series |
---|---|
No. of Contacts | 8Contacts |
Pitch Spacing | 2mm |
Gender | Plug |
Contact Termination Type | Through Hole |
No. of Rows | 4Rows |
Row Pitch | 2mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5536623-1?
Additional datasheets, footprints and schematics for 5536623-1 are listed on our Part Details page. You can also find images and similar parts to 5536623-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5536623-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5536623-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5536623-1 fall under?
The 5536623-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5536623-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5536623-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5536623-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5536623-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 5536623-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5536623-1 often in real-time on the comparison pages.
What if I can't find stock of 5536623-1?
You can fill out our help required form which you can use to request a quote for 5536623-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.