Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.76
|
189
in stock
|
Buy Now | |
Rapid Electronics
from US$7.46
|
7,838
in stock
|
Buy Now | |
Chip One Stop
from US$4.08
|
7,456
in stock
|
Buy Now | |
TE Store
from US$7.89
|
6,232
in stock
|
Buy Now | |
Distrelec
from US$7.21
|
382
in stock
|
Buy Now | |
Newark Electronics
from US$1.64
|
82
in stock
|
Buy Now | |
Avnet Abacus
-
|
576
in stock
|
Buy Now | |
Future Electronics
from US$6.19
|
-
|
Buy Now | |
Avnet America
from US$5.84
|
-
|
Buy Now | |
RS Americas
from US$8.28
|
-
|
Buy Now | |
element14
from US$8.31
|
-
|
Buy Now | |
TTI Europe
from US$5.19
|
-
|
Buy Now | |
Farnell
from US$7.08
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Row-to-Row Spacing | .079in, 2mm |
---|---|
PCB Mount Orientation | Vertical |
Number of Signal Positions | 0 |
Number of Rows | 4 |
Board-to-Board Configuration | Right Angle |
Number of Power Positions | 8 |
Number of Positions | 8 |
Interface Type | Futurebus+ |
Contact Current Rating (Max) | 5A, 3A |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 150 – 350µin, 3.81 – 8.89µm |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Retention | With |
Contact Layout | Matrix |
PCB Thickness (Recommended) | .063in, 1.6mm |
Width | 16mm, .622in |
Height | .6681in, 17mm |
Mating Post Length | 6.5mm, .256in |
Operating Voltage | 30VDC, 30VAC |
Housing Color | Natural |
Centerline (Pitch) | .079in, 2mm |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment Type | Polarizing Rib |
Connector Mounting Type | Board Mount |
Solder Process Feature | Board Standoff |
Circuit Application | Power |
For Use With | Receptacle Assembly |
Packaging Quantity | 48 |
Packaging Method | Tube |
Contact Type | Pin |
Housing Type | Plug |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Connector System | Board-to-Board |
Termination Post & Tail Length | .135in, 3.43mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit, Through Hole - Solder |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
High Speed/Modular Connectors FIXED BOARD HDR 8P | Rapid Electronics |
2MMFB,ASY,008,PWR,HDR,SL,4.25 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 8 Centerline (Pitch): 2 mm Header Plug Board-to-Board 8 | Rectangular Power Connector | Part Number: 5536600-1 | Internal Number: 5536600-1 | 2 mm | TE Connectivity | TE Store |
TE Connectivity - AMP PWR CONN 2MMFBASY008PWRHDRSL4.25 | Distrelec |
Connector,header,vertical,FB,2mm,8Power | RS |
Hard Metric Connector, Header, 8 Position | Newark Electronics |
Conn Backplane HDR 8Power POS 2mm Solder ST Thru-Hole | Avnet Abacus |
Z-PACK Series 8 Position 2 mm 4 Row Through Hole Header | Future Electronics |
Z-PACK Series 2mm Pitch Futurebus+ Backplane Conn, Male, Straight, 4 Row, 8 Way | TE Connectivity 5536600-1 | RS Americas |
PLUG, PCB, VERTICAL, SLDR, 8W | element14 |
BACKPLANE CONN, HDR, 4R/8POS, 2MM, FIT | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 8Contacts |
Pitch Spacing | 2mm |
Gender | Header |
Contact Termination Type | Through Hole |
No. of Rows | 4Rows |
Row Pitch | 2mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Card Edge / Backplane Connector Type | Backplane |
Where can I find additional details, specifications and documents for a 5536600-1?
Additional datasheets, footprints and schematics for 5536600-1 are listed on our Part Details page. You can also find images and similar parts to 5536600-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5536600-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5536600-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5536600-1 fall under?
The 5536600-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5536600-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5536600-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5536600-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5536600-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Distrelec and RS have stock available or on a lead time for 5536600-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5536600-1 often in real-time on the comparison pages.
What if I can't find stock of 5536600-1?
You can fill out our help required form which you can use to request a quote for 5536600-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.