Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1398312 |
Prices starting from US$8.67
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.35
|
895
in stock
|
Buy Now | |
Newark Electronics
from US$13.42
|
895
in stock
|
Buy Now | |
Rapid Electronics
from US$9.95
|
895
in stock
|
Buy Now | |
Chip One Stop
from US$8.67
|
895
in stock
|
Buy Now | |
Farnell
from US$17.86
|
720
in stock
|
Buy Now | |
Future Electronics
from US$10.86
|
-
|
Buy Now | |
Avnet America
from US$9.40
|
-
|
Buy Now | |
RS Americas
from US$12.24
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 96 |
---|---|
Number of Signal Positions | 96 |
PCB Mount Orientation | Vertical |
Number of Rows | 4 |
Sequencing | No |
Board-to-Board Configuration | Vertical |
Stackable | No |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material Thickness | .6µm, 23.622µin |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | .197in, 5mm |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Layout | Matrix |
コネクタの高さ | 17mm |
PCB Thickness (Recommended) | .76in, 2.4mm |
Connector Width | 16mm, .622in |
Connector Height | .669in, 17mm |
Impedance | 96Ω |
Insulation Resistance | 4MΩ |
Centerline (Pitch) | 2mm, .079in |
Mating Entry Location | Top |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Mating Alignment Type | Polarizing Rib |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Comment | Sequencing of the mating posts and lead lengths is available. Worksheets for this procedure may be found under Z-PACK 2mm FB General Information. |
Packaging Quantity | 12 |
Packaging Method | Tube |
実装方法 | Tube |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Post & Tail Length | .167in, 4.25mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
High Speed/Modular Conn 2Mmfb Asy 096 Sig Hdr En |Amp Te Connectivity 5536514-3 | Newark Electronics |
High Speed/Modular Conn 2MMFB ASY 096 SIG HDR EN | Rapid Electronics |
TE Connectivity 2MMFB ASY 096 SIG HDR EN 4.25 High Speed / Modular Connectors 2MMFB ASY 096 SIG HDR EN 4.25 | Distrelec |
CONN, BACKPLANE, PLUG, 96POS, 2MM | Farnell |
96 Signal Position 2 mm Plug Press Fit Through Hole Futurebus+ Connector | Future Electronics |
Conn Backplane HDR 96 POS 2mm Press Fit ST Thru-Hole | Avnet America |
Connector, 2MM, fb, Asy,096,Sig, Hdr, En,4.25 | TE Connectivity 5536514-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | Z-PACK Future Bus Series |
RoHS: | Unknown |
Product Range | Z-PACK Future Bus Series |
---|---|
No. of Contacts | 96Contacts |
Pitch Spacing | 2mm |
Gender | Plug |
Contact Termination Type | Press Fit |
No. of Rows | 4Rows |
Row Pitch | 2mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5536514-3?
Additional datasheets, footprints and schematics for 5536514-3 are listed on our Part Details page. You can also find images and similar parts to 5536514-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5536514-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5536514-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5536514-3 fall under?
The 5536514-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5536514-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5536514-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5536514-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5536514-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5536514-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5536514-3 often in real-time on the comparison pages.
What if I can't find stock of 5536514-3?
You can fill out our help required form which you can use to request a quote for 5536514-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.