Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.69
|
No stock
|
Buy Now | |
Heilind Electronics
from US$3.34
|
156
in stock
|
Buy Now | |
Newark Electronics
from US$4.10
|
137
in stock
|
Buy Now | |
Rapid Electronics
from US$3.80
|
137
in stock
|
Buy Now | |
Chip One Stop
from US$3.62
|
137
in stock
|
Buy Now | |
Distrelec
from US$3.31
|
137
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.34
|
52
in stock
|
Buy Now | |
Future Electronics
from US$2.72
|
-
|
Buy Now | |
Avnet America
from US$2.64
|
-
|
Buy Now | |
RS Americas
from US$3.80
|
-
|
Buy Now | |
Farnell
from US$4.73
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sequencing | No |
---|---|
Number of Rows | 4 |
Board-to-Board Configuration | Vertical |
Number of Positions | 24 |
Stackable | No |
PCB Mount Orientation | Vertical |
Number of Signal Positions | 24 |
Contact Layout | Matrix |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | .6µm, 23.622µin |
Contact Type | Pin |
Mating Post Length | 6.5mm, .256in |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | 2.4mm, .76in |
Connector Width | 16mm, .622in |
Connector Height | 17mm, .669in |
コネクタの高さ | 17mm |
Operating Voltage | 30VAC |
Impedance | 24Ω |
Insulation Resistance | 4MΩ |
Housing Color | Natural |
Mating Entry Location | Top |
Centerline (Pitch) | .079in, 2mm |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
PCB Mount Alignment | Without |
Mating Alignment Type | Polarizing Rib |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Comment | Sequencing of the mating posts and lead lengths is available. Worksheets for this procedure may be found under Z-PACK 2mm FB General Information. |
Packaging Quantity | 48 |
Packaging Method | Tube |
実装方法 | Tube |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .167in, 4.25mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
2MM FBASY024SIGHDREN6.50 | Heilind Electronics |
High Speed/Modular Conn 24P 4 Row Signal Press |Amp Te Connectivity 5536504-1 | Newark Electronics |
High Speed/Modular Conn 24P 4 ROW SIGNAL PRESS | Rapid Electronics |
TE Connectivity - AMP 2MM FBASY024SIGHDREN6.50 | Distrelec |
Header vert pcb 24way 4 row Pin Z-Pack | RS |
24 Position 4 Row 2 mm Press Fit Futurebus Vertical Header | Future Electronics |
Conn Backplane PIN 24 POS 2mm Press Fit ST Thru-Hole | Avnet America |
Z-PACK Series 2mm Pitch Futurebus+ Backplane Conn, Male, Straight, 4 Row, 24 Way | TE Connectivity 5536504-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5536504-1?
Additional datasheets, footprints and schematics for 5536504-1 are listed on our Part Details page. You can also find images and similar parts to 5536504-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5536504-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5536504-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5536504-1 fall under?
The 5536504-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5536504-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5536504-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5536504-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5536504-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5536504-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5536504-1 often in real-time on the comparison pages.
What if I can't find stock of 5536504-1?
You can fill out our help required form which you can use to request a quote for 5536504-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.