Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.50
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.12
|
1,172
in stock
|
Buy Now | |
Rapid Electronics
from US$4.00
|
1,172
in stock
|
Buy Now | |
Chip One Stop
from US$3.50
|
1,172
in stock
|
Buy Now | |
Farnell
from US$4.15
|
940
in stock
|
Buy Now | |
TE Store
from US$5.49
|
87
in stock
|
Buy Now | |
Newark Electronics
from US$5.39
|
-
|
Buy Now | |
Future Electronics
from US$3.79
|
-
|
Buy Now | |
Avnet America
from US$3.75
|
-
|
Buy Now | |
RS Americas
from US$5.26
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rows Loaded | A, B |
---|---|
Number of Positions | 32 |
PCB Mount Orientation | Vertical |
Number of Columns | 16 |
Board-to-Board Configuration | Vertical |
Number of Signal Positions | 32 |
Number of Rows | 2 |
端子の下地めっきの材料 | Nickel |
Contact Type | Socket |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material Thickness | 30 – 30µin, .76µm |
Contact Underplating Material | Nickel |
Contact Cross Section | .25 x .25mm, .01 x .01in |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material Thickness | 2.54 – 5.08µm, 100 – 200µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
コネクタの高さ | 11.5mm |
Connector Length | 2.1in, 53.34mm |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | .062 – .125in, 1.57 – 3.18mm |
Connector Width | .317in, 8.05mm |
Connector Height | 11.5mm, .453in |
Operating Voltage | 250VAC |
Housing Material | Polymer - GF |
Housing Color | Gray |
Centerline (Pitch) | 2.54mm, .1in |
UL File Number | E28476 |
CSA File Number | LR 7189 |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
CSA Certified | Yes |
Mating Alignment Type | Polarization |
PCB Mount Alignment | With |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Mating Alignment | With |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Boardlock |
Circuit Application | Signal |
実装方法 | Package, Box & Tray |
Packaging Method | Box & Tray, Package |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Level | II |
Sealable | No |
DIN Size | Half |
Connector System | Board-to-Board |
Connector & Housing Type | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 4.57mm, .18in |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DIN 41612 Connectors B/2 REC VRT AB X16C L2 BDLK | Rapid Electronics |
TE Connectivity ASSY RECEPT EURO TYPE B LEAD-FREE 32 .18 Board Euro Connector 32 Contact(s) 2 Row(s) Female Straight 0.1 inch Pitch Solder Terminal Locking Gray Insulator Receptacle | Distrelec |
CONN, DIN 41612, RCPT, 32POS, 2.54MM | Farnell |
ASSY,RECEPT,EURO,TYPE B,LEAD-FREE,32,.18 Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .18 in Termination Post & Tail Length: 4.57 mm Number of Positions: 32 Receptacle Board-to-Board .18" 4.57 mm | Eurocard Connector | Part Number: 5536461-5 | Internal Number: 5536461-5 | TE Connectivity | TE Store |
Din 41612 Pcb Connector Receptacle 32 Way | Newark Electronics |
32 Position 2.54 mm Receptacle Through Hole Solder Eurocard Type B Connector | Future Electronics |
Conn DIN 41612 RCP 32 POS 2.54mm Solder ST Thru-Hole | Avnet America |
ASSY, RECEPT, EURO, TYPE B, LEAD-FREE,32,.18 | TE Connectivity 5536461-5 | RS Americas |
Where can I find additional details, specifications and documents for a 5536461-5?
Additional datasheets, footprints and schematics for 5536461-5 are listed on our Part Details page. You can also find images and similar parts to 5536461-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5536461-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5536461-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5536461-5 fall under?
The 5536461-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5536461-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5536461-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5536461-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5536461-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 5536461-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5536461-5 often in real-time on the comparison pages.
What if I can't find stock of 5536461-5?
You can fill out our help required form which you can use to request a quote for 5536461-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.