5536279-4 Connectors by Unknown

CONNECTOR RCPT 100POS 2ROW 1.27MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.99

Distributor Stock
Logo for Distrelec
Distrelec
from US$46.50
56
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$37.52
56
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$34.30
56
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11.99
4
in stock
Buy Now

Specifications

Pitch Spacing 1.27mm
No. of Contacts 100Contacts
Gender Receptacle
Product Range -
Contact Termination Type Through Hole
No. of Rows 2Rows
Contact Plating Gold Plated Contacts


5536279-4 PCB Receptacles by TE Connectivity

CONNECTOR, RCPT, 100POS, 2ROW, 1.27MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Systems Board-to-Board
Pitch Spacing 1.27mm
No. of Rows 2Rows
No. of Contacts 100Contacts
Connector Mounting Through Hole Mount
Contact Material Phosphor Bronze
RoHS Compliant Yes

Alternative Descriptions

High Speed/Modular Conn .050 REC 2X050P VRT | Rapid Electronics
TE Connectivity 100 VT RC BD BD 30AU 95ST High Speed / Modular Connectors .050 REC 2X050P VRT | Distrelec
Connector, Rcpt, 100Pos, 2Row, 1.27Mm | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5536279-4?

Additional datasheets, footprints and schematics for 5536279-4 are listed on our Part Details page. You can also find images and similar parts to 5536279-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5536279-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5536279-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5536279-4 fall under?

The 5536279-4 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5536279-4 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5536279-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 5536279-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5536279-4 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 5536279-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5536279-4 often in real-time on the comparison pages.

What if I can't find stock of 5536279-4?

You can fill out our help required form which you can use to request a quote for 5536279-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay