Status: | Unknown |
---|---|
Series: | Micro-Strip Series |
RoHS: | Unknown |
Prices starting from US$11.78
Distributor | Stock | ||
---|---|---|---|
Newark
from US$11.78
|
No stock
|
Buy Now |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Receptacle |
Product Range | Micro-Strip Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | Micro-Strip Series |
RoHS: | Compliant |
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 1.27mm |
No. of Rows | 2Rows |
No. of Contacts | 40Contacts |
Connector Mounting | Through Hole Mount |
Product Range | Micro-Strip Series |
RoHS Compliant | Yes |
Board-Board Connector Receptacle, 40Way, 2Row | Newark Electronics |
Where can I find additional details, specifications and documents for a 5536279-1 .?
Additional datasheets, footprints and schematics for 5536279-1 . are listed on our Part Details page. You can also find images and similar parts to 5536279-1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5536279-1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5536279-1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5536279-1 . fall under?
The 5536279-1 . is listed under Unknown Parts.
Can I view similar or alternative parts?
You can view similar parts to 5536279-1 . when available in the Unknown Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5536279-1 . you can contact the distributor directly for product support, shipping queries etc.
Is the 5536279-1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5536279-1 . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 5536279-1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5536279-1 . often in real-time on the comparison pages.
What if I can't find stock of 5536279-1 .?
You can fill out our help required form which you can use to request a quote for 5536279-1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.