Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.55
|
133
in stock
|
Buy Now | |
Newark Electronics
from US$5.37
|
1,628
in stock
|
Buy Now | |
Avnet America
from US$3.33
|
1,628
in stock
|
Buy Now | |
TE Store
from US$5.42
|
486
in stock
|
Buy Now | |
element14
from US$4.78
|
133
in stock
|
Buy Now | |
Future Electronics
from US$3.78
|
86
in stock
|
Buy Now | |
Chip One Stop
from US$5.85
|
27
in stock
|
Buy Now | |
RS Americas
from US$5.20
|
13
in stock
|
Buy Now | |
TTI Europe
from US$3.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Signal Positions | 32 |
Rows Loaded | B, A |
Board-to-Board Configuration | Co-Planar, Right Angle |
Number of Positions | 32 |
Number of Columns | 16 |
Number of Rows | 2 |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 29.92µin, .76µm |
Underplate Material Thickness | 1.27µm, 50µin |
Mating Post Length | 4.93mm, .164in |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Layout | Inline |
Contact Mating Area Plating Material | Gold |
Connector Length | 53.34mm, 2.1in |
コネクタの高さ | 12.62mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Width | 8.56mm, .337in |
Connector Height | 12.62mm, .497in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Material | Polymer - GF |
Centerline (Pitch) | 2.54mm, .1in |
CSA File Number | LR 7189 |
CSA Certified | Yes |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
PCB Mount Alignment | Without |
Mating Retention | Without |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Box & Tray, Box |
Packaging Method | Box, Box & Tray |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Make First / Break Last | No |
Shielded | No |
DIN Level | II |
DIN Size | Standard |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.64mm, .104in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Din 41612 Pcb Connector, Plug, 32 Way | Newark Electronics |
Conn DIN 41612 RCP 32 POS 2.54mm Solder RA Thru-Hole | Avnet America |
ASSY,PIN,EUROCARD,TYPE B/2,LEA Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .104 in Termination Post & Tail Length: 2.64 mm Number of Positions: 32 Plug Board-to-Board .104" 2.64 mm | Eurocard Connector | Part Number: 5536053-5 | Internal Number: 5536053-5 | TE Connectivity | TE Store |
CONN, DIN 41612, HEADER, 32POS, 2ROW | element14 |
Type B 32 Position 2.54 mm Plug Right Angle Through Hole Eurocard Connector | Future Electronics |
CONNECTOR, PLUG, EUROCARD TYPE B, 32 POSITION, RIGHT ANGLE, SOLDER POST | TE Connectivity 5536053-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | Eurocard Type 1/2B Series |
RoHS: | Unknown |
Product Range | Eurocard Type 1/2B Series |
---|---|
No. of Contacts | 32Contacts |
Gender | Header |
Pitch Spacing | 2.54mm |
No. of Rows | 2 Row |
Rows Loaded | a + b |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
No. of Mating Cycles | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5536053-5?
Additional datasheets, footprints and schematics for 5536053-5 are listed on our Part Details page. You can also find images and similar parts to 5536053-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5536053-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5536053-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5536053-5 fall under?
The 5536053-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5536053-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5536053-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5536053-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5536053-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, element14 and Farnell have stock available or on a lead time for 5536053-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5536053-5 often in real-time on the comparison pages.
What if I can't find stock of 5536053-5?
You can fill out our help required form which you can use to request a quote for 5536053-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.