Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.66
|
536
in stock
|
Buy Now | |
Rapid Electronics
from US$4.83
|
930
in stock
|
Buy Now | |
Newark Electronics
from US$8.40
|
536
in stock
|
Buy Now | |
element14
from US$7.42
|
536
in stock
|
Buy Now | |
TE Store
from US$8.58
|
143
in stock
|
Buy Now | |
Future Electronics
from US$7.43
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$12.00
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.65
|
9
in stock
|
Buy Now | |
Avnet America
from US$6.17
|
-
|
Buy Now | |
RS Americas
from US$8.66
|
-
|
Buy Now | |
Avnet Asia
from US$3.87
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Board-to-Board Configuration | Co-Planar, Right Angle |
---|---|
Rows Loaded | B, A |
Number of Columns | 32 |
Number of Signal Positions | 64 |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Number of Positions | 64 |
Mating Post Length | .164in, 4.93mm |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material Thickness | 29.92µin, .76µm |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
コネクタの高さ | 12.62mm |
Connector Height | .497in, 12.62mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Width | .337in, 8.56mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Connector Length | 3.7in, 93.98mm |
Housing Material | Polymer - GF |
Centerline (Pitch) | .1in, 2.54mm |
CSA File Number | LR 7189 |
CSA Certified | Yes |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
PCB Mount Alignment | Without |
Mating Retention | Without |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Circuit Application | Signal |
実装方法 | Box & Tray, Box |
Packaging Method | Box, Box & Tray |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Make First / Break Last | No |
Shielded | No |
DIN Size | Standard |
DIN Level | II |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.64mm, .104in |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DIN 41612 Connectors PLUG 64P R/A TYPE B | Rapid Electronics |
Plug, Din41612, R/A, B, 64Way | Newark Electronics |
PLUG, DIN41612, R/A, B, 64WAY | element14 |
ASSY,PIN,EUROCARD,TYPE B,LEAD- Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .104 in Termination Post & Tail Length: 2.64 mm Number of Positions: 64 Plug Board-to-Board .104" 2.64 mm | Eurocard Connector | Part Number: 5536052-5 | Internal Number: 5536052-5 | TE Connectivity | TE Store |
64 Position 2.54 mm Right Angle Through Hole Eurocard Type B Plug | Future Electronics |
Socket | Transfer Multisort Elektronik |
Conn DIN 41612 RCP 64 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Conn, Rect, Eurocard, PCB Plug,64 Cont, Thru-Hole, Sh-Sz B,0.1" Pin-Spng, Right, Gray | TE Connectivity 5536052-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 64Contacts |
Gender | Plug |
Pitch Spacing | 2.54mm |
No. of Rows | 2 Row, 2Rows |
Rows Loaded | a + b |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
No. of Mating Cycles | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Colour | Grey |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Lead Spacing | 2.54mm |
Material | Polyester |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Pin Length | 2.64mm |
Range | std |
Termination Method | Through Hole |
Where can I find additional details, specifications and documents for a 5536052-5?
Additional datasheets, footprints and schematics for 5536052-5 are listed on our Part Details page. You can also find images and similar parts to 5536052-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5536052-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5536052-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5536052-5 fall under?
The 5536052-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5536052-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5536052-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5536052-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5536052-5 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 5536052-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5536052-5 often in real-time on the comparison pages.
What if I can't find stock of 5536052-5?
You can fill out our help required form which you can use to request a quote for 5536052-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.