Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 100 |
---|---|
Number of Columns | 50 |
Number of Rows | 3 |
Rows Loaded | A, C |
Board-to-Board Configuration | Vertical |
PCB Mount Orientation | Right Angle |
Number of Signal Positions | 100 |
Contact Base Material | Copper Alloy |
Contact Cross Section | .012 x .024in |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1.5A |
Contact Type | Socket |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 10.49mm |
Connector Height | 10.49mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Material | Polymer - GF |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Gray |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
PCB Mount Retention Type | Boardlock |
Circuit Application | Signal |
実装方法 | Box |
Packaging Method | Box |
Sealable | No |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
DIN Level | II |
DIN Size | Standard |
Shielded | No |
Make First / Break Last | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Interface Type | Eurocard/DIN 41612 |
Termination Post & Tail Length | 2.79mm, .11in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Assy,recept,euro,type R,l-Free,a&c,100/1 |Te Connectivity 5536016-5 | Newark Electronics |
Conn DIN 41612 RCP 100 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 5536016-5?
Additional datasheets, footprints and schematics for 5536016-5 are listed on our Part Details page. You can also find images and similar parts to 5536016-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5536016-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5536016-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5536016-5 fall under?
The 5536016-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5536016-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5536016-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5536016-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5536016-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 5536016-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5536016-5 often in real-time on the comparison pages.
What if I can't find stock of 5536016-5?
You can fill out our help required form which you can use to request a quote for 5536016-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.