Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 405905217 |
Prices starting from US$8.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.59
|
No stock
|
Buy Now | |
TE Store
from US$12.92
|
302
in stock
|
Buy Now | |
Newark Electronics
from US$12.52
|
183
in stock
|
Buy Now | |
Rapid Electronics
from US$10.45
|
183
in stock
|
Buy Now | |
Chip One Stop
from US$11.80
|
183
in stock
|
Buy Now | |
Distrelec
from US$10.06
|
183
in stock
|
Buy Now | |
Avnet America
from US$9.86
|
-
|
Buy Now | |
RS Americas
from US$16.25
|
-
|
Buy Now | |
element14
from US$10.29
|
-
|
Buy Now | |
Boersig
from US$10.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ribbon Cable Centerline Spacing | 1.27mm, .05in |
---|---|
Color | Black |
Cover Material | Thermoplastic |
Number of Rows | 2 |
Number of Positions | 24 |
Contact Mating Area Plating Thickness | 30µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Gold Flash |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Base Material | Phosphor Bronze |
Stranded Wire Size | 28AWG, .08mm² |
Solid Wire Size | 30 – 26AWG, .05 – .13mm² |
Wire Size | 28AWG |
Centerline (Pitch) | .085in, 2.16mm |
Housing Material | Thermoplastic |
Panel Mount Feature | Without |
Flange Thickness | Thick |
Mating Connector Lock | With |
Mating Connector Lock Type | Screwlocks |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Method | Box & Tray, Package |
Packaging Quantity | 100 |
Profile | Low |
Connector Classification | IDC |
Wire/Cable Type | Ribbon Cable |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Cable |
Product Category | Connectors |
Shielded | No |
Sealable | No |
Connector Style | Plug |
Operating Temperature Range | -40 – 75°C, -40 – 167°F |
PLUG ASSY,24 POSN,SCR LK,L PF Connector & Housing Type: Plug Solid Wire Size: 30 – 26 AWG Solid Wire Size: .05 – .13 mm² Stranded Wire Size: .08 mm² Stranded Wire Size: 28 AWG Plug 30 – 26 AWG .05 – .13 mm² .08 mm² | Idc D-Sub: Plug Assembly & Signal & Cable To Cable & 2.16 Mm | Part Number: 553598-1 | Internal Number: 553598-1 | Alias Number: 405905217 | TE Connectivity | TE Store |
Plug Assy,24 Posn Rohs Compliant: Yes |Amp Te Connectivity 553598-1 | Newark Electronics |
PLUG ASSY 24 POSN SCR LK L PF | Rapid Electronics |
TE Connectivity - AMP IDC D-Sub PLUG ASSY24 PNSCR LKL PF | Distrelec |
Conn SCSI PL 24 POS 1.27mm IDT RA Cable Mount 24 Terminal 1 Port Tray | Avnet America |
PLUG ASSY,24 POSN, SCR LK, L PF, IDC D-Sub Connectors | TE Connectivity 553598-1 | RS Americas |
I/O CONNECTOR, PLUG, 24POS, CABLE | element14 |
Where can I find additional details, specifications and documents for a 553598-1?
Additional datasheets, footprints and schematics for 553598-1 are listed on our Part Details page. You can also find images and similar parts to 553598-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 553598-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 553598-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 553598-1 fall under?
The 553598-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 553598-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 553598-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 553598-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 553598-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 553598-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 553598-1 often in real-time on the comparison pages.
What if I can't find stock of 553598-1?
You can fill out our help required form which you can use to request a quote for 553598-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.