Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.87
|
410
in stock
|
Buy Now | |
Heilind Electronics
from US$2.02
|
2,309
in stock
|
Buy Now | |
TE Store
from US$5.29
|
1,126
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.02
|
769
in stock
|
Buy Now | |
Rapid Electronics
from US$3.51
|
410
in stock
|
Buy Now | |
Chip One Stop
from US$2.08
|
410
in stock
|
Buy Now | |
Newark Electronics
from US$2.24
|
162
in stock
|
Buy Now | |
Avnet America
from US$1.68
|
-
|
Buy Now | |
RS Americas
from US$2.75
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Stackable | Yes |
Number of Rows | 2 |
Number of Positions | 110 |
PCB Mount Orientation | Right Angle |
Contact Protection Type | Closed Entry Housing |
Mating Post Length | .1in, 3mm |
Contact Shape & Form | Short Point |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 10µin |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Connector Height | 6.05mm, .238in |
Row-to-Row Spacing | 7.87mm, .31in, 2.54mm |
コネクタの高さ | 6.05mm |
PCB Thickness (Recommended) | 1.4 – 2.4mm, .055 – .094in |
Operating Voltage | 333VAC |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 750VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester - GF |
Mating Entry Location | Side |
Housing Color | Black |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Comment | 6.50 [.256] minimum positive pin stop to prevent shorting between rows., TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies. |
実装方法 | Tube, Box & Tube |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 15 |
Applied Pressure | Standard, High |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | .115in, 2.92mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Compatible | Yes |
Operating Temperature Range | -65 – 105°C |
12 MODII HORZ DR CE | Heilind Electronics |
12 MODII HORZ DR CE PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Right Angle Horizontal Connector System: Board-to-Board Number of Positions: 12 Number of Rows: 2 PCB Mount Receptacle Right Angle Board-to-Board | PCB Header & Receptacle | Part Number: 5535512-1 | Internal Number: 5535512-1 | TE Connectivity | TE Store |
Headers&Wire Housings REC 2X06P R/A T/H | Rapid Electronics |
TE Connectivity - AMP PCB Conn 12 MODII HORZ DR CE | Distrelec |
Btb Conn, Rcpt, 12Pos, 2Row, 2.54Mm | Newark Electronics |
Conn Socket Strip SKT 12 POS 2.54mm Solder RA Thru-Hole Gang of Tubes | Avnet America |
Connector, AMPMODU, 12 Modii Horz Dr Ce | TE Connectivity 5535512-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Receptacle |
Product Range | AMPMODU Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-535512-1?
Additional datasheets, footprints and schematics for 5-535512-1 are listed on our Part Details page. You can also find images and similar parts to 5-535512-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-535512-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-535512-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-535512-1 fall under?
The 5-535512-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-535512-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-535512-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-535512-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-535512-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5-535512-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-535512-1 often in real-time on the comparison pages.
What if I can't find stock of 5-535512-1?
You can fill out our help required form which you can use to request a quote for 5-535512-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.