Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 48 |
---|---|
Number of Rows | 3 |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Vertical |
Connector Contact Load Condition | Fully Loaded |
Housing Material | Glass Filled Polyester |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Gray |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Connector & Housing Type | Receptacle |
Row-to-Row Spacing | .1in, 2.54mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Where can I find additional details, specifications and documents for a 5535070-3?
Additional datasheets, footprints and schematics for 5535070-3 are listed on our Part Details page. You can also find images and similar parts to 5535070-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5535070-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5535070-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5535070-3 fall under?
The 5535070-3 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5535070-3 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5535070-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5535070-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5535070-3 have stock available?
There is no stock from authorised distributors for 5535070-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5535070-3 often in real-time on the comparison pages.
What if I can't find stock of 5535070-3?
You can fill out our help required form which you can use to request a quote for 5535070-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.