Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.31
|
No stock
|
Buy Now | |
TE Store
from US$7.69
|
3,777
in stock
|
Buy Now | |
Newark Electronics
from US$1.56
|
1,281
in stock
|
Buy Now | |
Avnet America
from US$1.66
|
1,281
in stock
|
Buy Now | |
TTI Europe
from US$2.01
|
1,064
in stock
|
Buy Now | |
Rapid Electronics
from US$2.70
|
554
in stock
|
Buy Now | |
Chip One Stop
from US$2.69
|
554
in stock
|
Buy Now | |
Distrelec
from US$4.10
|
554
in stock
|
Buy Now | |
Future Electronics
from US$2.78
|
-
|
Buy Now | |
RS Americas
from US$3.26
|
-
|
Buy Now | |
element14
from US$2.96
|
-
|
Buy Now | |
Farnell
from US$2.59
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Stackable | Yes |
PCB Mount Orientation | Vertical |
Number of Positions | 16 |
Number of Rows | 2 |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Round, Short Point |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Type | Socket |
Contact Protection Type | Closed Entry Housing |
Mating Post Length | 3.77mm, .148in |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 7.61µm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | 5.03mm, .198in |
PCB Thickness (Recommended) | 1.57mm, .062in |
コネクタの高さ | 5.03mm |
Dielectric Withstanding Voltage (Max) | 750VAC |
Insulation Resistance | 5000MΩ |
Operating Voltage | 333VAC |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Mating Entry Location | Top |
Housing Material | Thermoplastic |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Comment | To obtain the minimum mating post length, add 0.51 [.020] (not including the post lead in chamfer) to the maximum point-of-contact dimension., TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies. |
実装方法 | Box & Tube, Tube |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 28 |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Applied Pressure | Standard |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 125°C |
High Temperature Compatible | No |
16 MODIV VRT DR CE 100/125 PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 16 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 16 | PCB Header & Receptacle | Part Number: 5-534998-8 | Internal Number: 5-534998-8 | TE Connectivity | TE Store |
Board-Board Connector Receptacle, 16 Position, 2Row | Newark Electronics |
Conn Socket Strip Receptacle 16 POS 2.54mm Solder ST Through Hole Box/Tube | Avnet America |
Headers&Wire Housings REC 2X08P VRT T/H | Rapid Electronics |
TE Connectivity - AMP PCB Conn 16 MODIV VRT DR CE 100/125 | Distrelec |
Receptacle 16 way pin 2.54mm AmpModu | RS |
AMPMODU MOD IV 16 Position Dual Row 6.22 mm Height Vertical Mount Receptacle | Future Electronics |
PCB Receptacle, Vertical Double Row, 16, 100/126, AMPMODU Mod IV Series | TE Connectivity 5-534998-8 | RS Americas |
CONN, RCPT, 16POS, 2ROW, 2.54MM | element14 |
Where can I find additional details, specifications and documents for a 5-534998-8?
Additional datasheets, footprints and schematics for 5-534998-8 are listed on our Part Details page. You can also find images and similar parts to 5-534998-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-534998-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-534998-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-534998-8 fall under?
The 5-534998-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-534998-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-534998-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-534998-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-534998-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, TTI Europe and Rapid Electronics have stock available or on a lead time for 5-534998-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-534998-8 often in real-time on the comparison pages.
What if I can't find stock of 5-534998-8?
You can fill out our help required form which you can use to request a quote for 5-534998-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.