Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.41
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$1.57
|
39
in stock
|
Buy Now | |
Chip One Stop
from US$1.73
|
39
in stock
|
Buy Now | |
element14
from US$1.94
|
8
in stock
|
Buy Now | |
Farnell
from US$1.65
|
8
in stock
|
Buy Now | |
Avnet America
-
|
4,560
in stock
|
Buy Now | |
RS Americas
from US$2.38
|
-
|
Buy Now | |
Distrelec
from US$1.64
|
-
|
Buy Now | |
TE Store
from US$4.78
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Stackable | Yes |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 8 |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Current Rating (Max) | 2A |
Contact Shape & Form | Short Point, Round |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 7.61µm |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Mating Post Length | .148in, 3.77mm |
Contact Protection Type | Closed Entry Housing |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Connector Height | 5.03mm, .198in |
PCB Thickness (Recommended) | 1.57mm, .062in |
コネクタの高さ | 5.03mm |
Row-to-Row Spacing | .1in, 2.54mm |
Operating Voltage | 333VAC |
Dielectric Withstanding Voltage (Max) | 750VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Mating Entry Location | Top |
Housing Material | Thermoplastic |
Housing Color | Black |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | CSA LR7189, UL E28476 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Comment | TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies., To obtain the minimum mating post length, add 0.51 [.020] (not including the post lead in chamfer) to the maximum point-of-contact dimension. |
Packaging Method | Tube, Box & Tube |
実装方法 | Box & Tube, Tube |
Packaging Quantity | 56 |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Applied Pressure | Standard |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .125in, 3.18mm |
High Temperature Compatible | No |
Operating Temperature Range | -65 – 125°C |
Board-Board Connector, Receptacle, 8 Position, 2Row | Newark Electronics |
Headers&Wire Housings REC 2X04P VRT T/H | Rapid Electronics |
Conn Socket Strip RCP 8 POS 2.54mm Solder ST Thru-Hole Gang of Tubes | Avnet America |
PCB Housing, 2.54mm Pitch, 8-Way, 2 Row, Fem, Straight, AMPMODU Mod IV Series | TE Connectivity 5-534998-4 | RS Americas |
TE Connectivity - AMP PCB Conn 08 MODIV VRT DR CE 100/125 | Distrelec |
Special Order: 08 MODIV VRT DR CE 100/125 PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 8 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 8 | PCB Header & Receptacle | Part Number: 5-534998-4 | Internal Number: 5-534998-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-534998-4?
Additional datasheets, footprints and schematics for 5-534998-4 are listed on our Part Details page. You can also find images and similar parts to 5-534998-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-534998-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-534998-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-534998-4 fall under?
The 5-534998-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-534998-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-534998-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-534998-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-534998-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for 5-534998-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-534998-4 often in real-time on the comparison pages.
What if I can't find stock of 5-534998-4?
You can fill out our help required form which you can use to request a quote for 5-534998-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.